EN
  • EN
  • DE

BQ771811DPJR

Part No BQ771811DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771811
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ771811DPJRCT,296-BQ771811DPJRTR,296-BQ771811DPJRDKR
Standard Package 3,000
Win Source Part Number 1112527-BQ771811DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771811DPJR CAD Model

Description

Introducing the BQ771811DPJR Battery Protection IC from Texas Instruments

Experience the pinnacle of battery safety and longevity with the BQ771811DPJR, a cutting-edge battery protection integrated circuit (IC) designed and manufactured by the industry leader, Texas Instruments (TI). This state-of-the-art component is specifically engineered to safeguard lithium-ion battery packs, ensuring that your electronic devices operate smoothly and securely at all times.

Key Features:

  • High-Accuracy Monitoring: The BQ771811DPJR offers precise overcharge and overdischarge protection, meticulously monitoring cell voltages to prevent any damage to the battery. This accuracy is vital for maintaining the health and efficiency of your battery over its lifespan.
  • Voltage Protection Range: Each cell is protected within a voltage range of 1.5V to 5.0V, with an impressive accuracy of ±5mV, ensuring that even the slightest deviations are detected and managed effectively.
  • Multiple Protection Features: This IC doesn't just stop at voltage monitoring; it also includes overcurrent, short-circuit, and overtemperature protections to provide a comprehensive safety net for your battery-operated devices.
  • Low Quiescent Current: With its low quiescent current draw, the BQ771811DPJR ensures minimal power consumption when in standby mode, thereby extending the overall battery life of the device it is protecting.
  • Robust Design: The device is built to withstand harsh conditions, featuring a wide operating temperature range, which makes it suitable for a variety of applications, from consumer electronics to industrial equipment.

Applications:

The versatility of the BQ771811DPJR makes it an ideal choice for a plethora of applications. It's perfect for use in:

  • Portable consumer electronics like smartphones, tablets, and laptops
  • Power tools and handheld industrial devices
  • Medical equipment requiring reliable and safe battery management
  • Uninterruptible power supplies (UPS) and energy storage systems

With the BQ771811DPJR, Texas Instruments continues its legacy of providing advanced and reliable components that lead the industry in performance and safety. Protect your investments and ensure the longevity of your battery-powered products with the trusted solution from TI.

You May Also Be Interested in

Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6078 $51.6630
205+ $0.4987 $102.2335
315+ $0.4831 $152.1765
430+ $0.4675 $201.0250
555+ $0.4519 $250.8045
745+ $0.4052 $301.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess