EN
  • EN
  • DE

BQ771800DPJR

Part No BQ771800DPJR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 5
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (3x4)
Base Product Number BQ771800
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571709-BQ771800DPJR
Ultra Librarian 3D Model Ultra Librarian BQ771800DPJR CAD Model

Description

Product Overview: Texas Instruments BQ771800DPJR

The Texas Instruments BQ771800DPJR is a state-of-the-art overvoltage protection integrated circuit (IC) designed to safeguard lithium-ion batteries in various applications. This advanced protection device is a crucial component in ensuring the safety and longevity of battery-powered systems, making it an essential choice for manufacturers and designers of portable electronics, electric vehicles, and energy storage systems.

Key Features

  • Voltage Protection: The BQ771800DPJR offers precise overvoltage protection for single-cell and multi-cell battery packs, ensuring that each cell is maintained within its safe operating voltage range.
  • Programmable Thresholds: With programmable overvoltage thresholds, the device can be tailored to meet the specific requirements of various battery chemistries and capacities.
  • Fast Response Time: It features a rapid response time to overvoltage conditions, providing quick intervention to prevent damage to the battery cells.
  • Low Power Consumption: The low quiescent current draw of the BQ771800DPJR minimizes the impact on the battery's state of charge, contributing to overall energy efficiency.
  • High-Accuracy Sensing: High-accuracy voltage sensing ensures reliable protection and contributes to the consistent performance of the battery pack.
  • Compact Package: The device comes in a small, surface-mount PowerPAD™ package, making it suitable for space-constrained applications.

Applications

The versatility of the BQ771800DPJR allows it to be used in a wide range of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Electric and hybrid electric vehicles
  • Power tools and garden equipment
  • Uninterruptible power supplies (UPS)
  • Energy storage systems and solar power banks

Quality and Reliability

As with all Texas Instruments products, the BQ771800DPJR is manufactured to high standards of quality and reliability. This ensures that the device will perform consistently over a wide range of environmental conditions and throughout its intended lifespan.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9041 $54.2460
135+ $0.7419 $100.1565
210+ $0.7187 $150.9270
290+ $0.6955 $201.6950
375+ $0.6723 $252.1125
500+ $0.6028 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess