EN
  • EN
  • DE

BQ7693002DBTR

Part No BQ7693002DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 6-10C 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 6 ~ 10
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ7693002
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851881-BQ7693002DBTR
Ultra Librarian 3D Model Ultra Librarian BQ7693002DBTR CAD Model

Description

The BQ7693002DBTR from Texas Instruments is a cutting-edge battery management integrated circuit (IC) designed for the efficient monitoring and protection of lithium-ion batteries used in a wide range of applications. This advanced solution is particularly well-suited for portable electronics, electric vehicles, and energy storage systems, where precise battery management is crucial for both performance and safety.

Key Features

  • Voltage Monitoring: The BQ7693002DBTR offers high-precision voltage monitoring capabilities for up to 10 series cell battery packs, ensuring that each cell operates within its safe voltage range.
  • Cell Balancing: With an integrated cell balancing function, this IC helps to maintain uniform charge across all cells, thereby extending battery life and improving overall efficiency.
  • Temperature Protection: It includes multiple temperature sensor inputs to monitor the battery temperature, providing over-temperature and under-temperature protection.
  • Current Sensing: The device features a built-in current sense amplifier that enables accurate measurement of charge and discharge currents, which is critical for calculating remaining battery capacity and preventing overcurrent conditions.

Safety Features

  • Short Circuit Protection: The BQ7693002DBTR is equipped with robust short circuit protection to quickly detect and respond to potentially dangerous current spikes.
  • Overvoltage and Undervoltage Protection: It provides comprehensive protection against overvoltage and undervoltage conditions, ensuring the longevity and reliability of the battery pack.
  • Chemical Fuse: The IC supports the use of a chemical fuse, a critical safety feature that permanently disconnects the battery in the event of a catastrophic failure.

Communication and Interface

The BQ7693002DBTR communicates via an I2C interface, allowing for easy integration with microcontrollers and other digital systems. This facilitates the retrieval of battery parameters and the configuration of the IC for optimal performance tailored to specific application requirements.

Package and Availability

Housed in a compact 30-pin TSSOP (DBT) package, the BQ7693002DBTR is designed for space-constrained environments while providing robust protection and monitoring features. Texas Instruments ensures availability and support for this product, making it a reliable choice for designers and manufacturers of advanced battery systems.

You May Also Be Interested in

SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4657 $54.6570
23+ $4.4846 $103.1458
35+ $4.3445 $152.0575
48+ $4.2044 $201.8112
62+ $4.0642 $251.9804
83+ $3.6438 $302.4354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,187 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess