EN
  • EN
  • DE

BQ7693001DBTR

Part No BQ7693001DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 6-10C 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 6 ~ 10
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ7693001
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846578-BQ7693001DBTR
Ultra Librarian 3D Model Ultra Librarian BQ7693001DBTR CAD Model

Description

Introducing the BQ7693001DBTR Battery Management IC from Texas Instruments

Experience the pinnacle of battery management technology with the BQ7693001DBTR from Texas Instruments (TI), a leading semiconductor company. This advanced integrated circuit (IC) is meticulously designed to cater to the sophisticated needs of modern rechargeable battery applications. The BQ7693001DBTR is part of the BQ769x0 family, which is renowned for its exceptional performance in monitoring and protecting Li-Ion and Li-Polymer batteries.

Key Features:

  • Series Cell Monitoring: Capable of monitoring up to 15 series-connected battery cells, this IC ensures balanced charging and discharging, thus maintaining battery health and efficiency.
  • High Accuracy: The BQ7693001DBTR provides high-precision voltage and current measurements, which is crucial for the reliable operation of the battery system.
  • Robust Protection: With a suite of safety features, including overvoltage, undervoltage, short-circuit, and overcurrent protection, this IC safeguards the battery pack against a wide range of potential hazards.
  • Integrated Balancing Transistors: The IC includes built-in FETs for cell balancing, which helps extend the life of the battery pack by ensuring that all cells are equally charged.
  • Temperature Monitoring: It supports multiple external temperature sensors to monitor the battery temperature, providing thermal protection and optimizing charging performance.

Applications:

The versatility of the BQ7693001DBTR makes it ideal for a diverse range of applications, including:

  • Electric and hybrid electric vehicles
  • Power tools and garden tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Portable medical devices

Technical Specifications:

  • Package: 30-TSSOP (DBT)
  • Operating Temperature Range: -40°C to +85°C
  • Communication Interface: I2C for connectivity with microcontrollers or processors

Whether you're developing a cutting-edge electric vehicle or a high-capacity power bank, the BQ7693001DBTR by Texas Instruments is your go-to solution for reliable and efficient battery management. Its advanced features and robust protection mechanisms ensure that your battery-powered applications are safe, durable, and perform at their best.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2534 $51.8282
55+ $1.8490 $101.6950
84+ $1.7912 $150.4608
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5023 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess