EN
  • EN
  • DE

BQ51013BQWRHLRQ1

Part No BQ51013BQWRHLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE WPC 1.2 COMPATIBLE FU / Automotive, Wireless Power Receiver PMIC 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Applications Automotive, Wireless Power Receiver
Current - Supply 8mA
Voltage - Supply 4V ~ 7V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ51013BQWRHLRQ1CT,296-BQ51013BQWRHLRQ1TR,296-BQ51013BQWRHLRQ1DKR
Standard Package 3,000
Win Source Part Number 1139743-BQ51013BQWRHLRQ1
Ultra Librarian 3D Model Ultra Librarian BQ51013BQWRHLRQ1 CAD Model

Description

Introducing the BQ51013BQWRHLRQ1 Wireless Power Receiver from Texas Instruments

The BQ51013BQWRHLRQ1 is a cutting-edge wireless power receiver integrated circuit (IC) designed by Texas Instruments (TI) to provide a highly efficient and convenient wireless charging solution for a wide range of portable devices. This advanced receiver IC is engineered to work seamlessly with Qi-compliant wireless charging transmitters, making it an ideal component for applications such as smartphones, tablets, wearable technology, and other personal electronics.

With its compact form factor, the BQ51013BQWRHLRQ1 is housed in a small 20-pin VQFN package, measuring just 3.5 mm x 3.5 mm, which allows for easy integration into space-constrained designs. This receiver IC incorporates a sophisticated rectifier and a built-in voltage regulator to deliver a stable output, ensuring reliable operation and protection for the connected device's battery.

The BQ51013BQWRHLRQ1 boasts an impressive efficiency rate, which not only speeds up the charging process but also reduces the thermal load on the charging system. This is crucial for maintaining the longevity and safety of the device being charged. Additionally, the IC features an array of safety measures, including over-voltage, over-current, and thermal protection, to provide a secure charging environment.

One of the standout features of this IC is its integrated foreign object detection (FOD) functionality. This safety mechanism detects the presence of any metallic foreign objects on the charging pad that could potentially interfere with the charging process or cause overheating. By incorporating FOD, the BQ51013BQWRHLRQ1 ensures that the charging experience is not only efficient but also safe for users and their devices.

Texas Instruments' commitment to innovation is evident in the BQ51013BQWRHLRQ1, as it simplifies the implementation of wireless power solutions with its advanced features and compatibility with the Qi wireless charging standard. Whether you're designing the latest consumer electronics or looking to enhance existing products with wireless charging capabilities, the BQ51013BQWRHLRQ1 from Texas Instruments is a reliable and feature-rich choice that promises to deliver convenience, efficiency, and safety.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9329 $51.1277
31+ $3.2270 $100.0370
48+ $3.1262 $150.0576
67+ $3.0253 $202.6951
86+ $2.9245 $251.5070
115+ $2.6219 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,749 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess