EN
  • EN
  • DE

BQ29707DSER

Part No BQ29707DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number BQ29707
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571610-BQ29707DSER
Ultra Librarian 3D Model Ultra Librarian BQ29707DSER CAD Model

Description

The Texas Instruments BQ29707DSER is a high-precision, single-cell lithium-ion battery protection circuit designed to ensure the safety and longevity of rechargeable battery packs. This advanced integrated circuit (IC) is crucial for preventing overcharge, over-discharge, and overcurrent conditions that can harm the battery or the electronic device it powers.

Key Features

  • Voltage Protection: The BQ29707DSER offers precise overvoltage and undervoltage protection, ensuring that the cell voltage remains within safe operating limits.
  • Current Protection: The device includes an overcurrent protection feature, safeguarding the battery from currents that exceed the maximum allowable limit during charging and discharging.
  • Delay Times: Programmable delay times for overvoltage, undervoltage, and overcurrent conditions allow for customized protection settings tailored to specific battery requirements.
  • Low Power Consumption: With an emphasis on power efficiency, this IC consumes minimal quiescent current, which is ideal for battery-powered applications where energy conservation is critical.
  • Temperature Range: The BQ29707DSER operates effectively across a wide temperature range, making it suitable for various environments and applications.

Applications

The BQ29707DSER is versatile and can be used in a range of applications that require reliable battery management. These include:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Handheld power tools and electronic gadgets
  • Medical devices that rely on battery power for mobility or backup
  • Uninterruptible power supplies (UPS) and energy storage systems

Technical Specifications

The BQ29707DSER is available in a compact, surface-mount package and integrates seamlessly into battery management systems. It supports a single lithium-ion cell and is engineered to provide robust protection with high accuracy, ensuring the performance and safety of the battery pack.

Conclusion

With its comprehensive protection features, low power consumption, and operational reliability, the Texas Instruments BQ29707DSER is an essential component for any application that depends on single-cell lithium-ion batteries. It provides peace of mind by safeguarding against common battery-related risks, thus extending the usable life of the battery and enhancing the overall user experience.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4686 $51.5460
265+ $0.3845 $101.8925
405+ $0.3725 $150.8625
555+ $0.3605 $200.0775
720+ $0.3485 $250.9200
965+ $0.3124 $301.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,070 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess