EN
  • EN
  • DE

BQ296222DSGR

Part No BQ296222DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number BQ296222
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ296222DSGRDKR,296-BQ296222DSGRCT,296-BQ296222DSGRTR
Standard Package 3,000
Win Source Part Number 1320250-BQ296222DSGR
Ultra Librarian 3D Model Ultra Librarian BQ296222DSGR CAD Model

Description

Product Overview: BQ296222DSGR

The BQ296222DSGR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, designed for superior battery protection in consumer electronics. This advanced protection IC is specifically tailored for single-cell lithium-ion or lithium-polymer batteries, which are commonly found in portable devices such as smartphones, tablets, and digital cameras.

Key Features

  • Voltage Protection: The BQ296222DSGR offers precise overvoltage and undervoltage protection, ensuring that the battery operates within its safe voltage range, thereby extending its lifespan and maintaining device safety.
  • Current Protection: It includes overcurrent and short-circuit protection features that safeguard the battery from excessive currents that can cause overheating or even potential thermal runaway conditions.
  • Temperature Monitoring: With an integrated temperature sensor, the BQ296222DSGR can monitor the battery's temperature, providing protection against extreme temperature conditions that could damage the battery or the host device.
  • Charge Control: This IC also supports charge control functions to manage the charging process efficiently, preventing overcharging and enhancing battery performance.
  • Compact Design: The BQ296222DSGR comes in a small package, making it ideal for space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the BQ296222DSGR makes it suitable for a wide range of applications, including:

  • Consumer Electronics
  • Portable Power Banks
  • Wearable Devices
  • Wireless Headsets and Earbuds
  • Smart Home Devices

Technical Specifications

The BQ296222DSGR is engineered to meet the rigorous demands of modern electronic devices. Its technical specifications include a high level of accuracy in voltage and current measurements, low quiescent current for minimal power consumption, and robust charging and discharging parameters to ensure the safety and reliability of the battery system it protects.

For detailed technical specifications, datasheets, and application notes, customers are encouraged to visit the Texas Instruments website or contact their support team for comprehensive guidance on integrating the BQ296222DSGR into their product designs.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1872 $50.5440
655+ $0.1536 $100.6080
1,010+ $0.1488 $150.2880
1,390+ $0.1440 $200.1600
1,800+ $0.1392 $250.5600
2,405+ $0.1248 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess