EN
  • EN
  • DE

BQ294504DRVR

Part No BQ294504DRVR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-3CEL 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 3
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number BQ294504
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571599-BQ294504DRVR
Ultra Librarian 3D Model Ultra Librarian BQ294504DRVR CAD Model

Description

Product Overview: Texas Instruments BQ294504DRVR

The Texas Instruments BQ294504DRVR is a state-of-the-art battery protection device designed to enhance the safety and longevity of multi-cell lithium-ion battery packs. As an integral component of portable electronics, this chip plays a crucial role in ensuring that the power source remains within operational safety margins.

Key Features

  • Voltage Protection: The BQ294504DRVR offers precise overvoltage protection that can be tailored to the needs of various battery chemistries, safeguarding the cells from damaging voltage levels.
  • Multi-Cell Support: This device is specifically designed to manage 3- to 4-cell lithium-ion battery packs, making it versatile for a range of applications from power tools to portable medical equipment.
  • High Accuracy: Texas Instruments ensures high accuracy in voltage sensing, which is crucial for maintaining the balance and integrity of the battery cells over time.
  • Low Power Consumption: The BQ294504DRVR is optimized for low quiescent current, thereby minimizing the drain on the battery pack when the device is in standby mode.
  • Compact Design: Housed in a small 6-pin SON package, the device is ideal for space-constrained applications, allowing for more compact and efficient battery pack designs.

Applications

The versatility of the BQ294504DRVR makes it suitable for a wide variety of applications, including:

  • Portable Computing Devices
  • Power Tools
  • Energy Storage Systems
  • Uninterruptible Power Supplies (UPS)
  • Portable Medical Equipment

Reliability and Support

As with all Texas Instruments products, the BQ294504DRVR is backed by rigorous testing and quality assurance processes. Customers can also access a wealth of support resources, including datasheets, application notes, and design tools, to facilitate the integration of this battery protection device into their products.

With its combination of precision, efficiency, and compact size, the Texas Instruments BQ294504DRVR is an excellent choice for engineers and designers looking to incorporate reliable battery protection into their next-generation portable devices.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7925 $51.5125
155+ $0.6503 $100.7965
240+ $0.6300 $151.2000
330+ $0.6096 $201.1680
425+ $0.5893 $250.4525
570+ $0.5284 $301.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess