EN
  • EN
  • DE

BQ29441DRBT

Part No BQ29441DRBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC V-PROT 2-4CELL LI-ION 8SON / Overvoltage Protection Device Li-Ion 4.3V 8-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 770349-BQ29441DRBT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ29449
Introduction Date August 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ29441DRBT CAD Model

Description

Overview of Texas Instruments BQ29441DRBT

The Texas Instruments BQ29441DRBT is a highly sophisticated battery monitor and protector integrated circuit (IC) designed to provide advanced power management solutions for single-cell Li-Ion or Li-Polymer batteries. This compact and efficient IC is housed in a VSON-8 package, making it an ideal choice for space-constrained applications such as portable electronics, wearables, and smart devices.

Key Features

  • Voltage Monitoring: The BQ29441DRBT offers precise voltage monitoring, ensuring the battery operates within safe voltage levels to maximize lifespan and prevent damage.
  • Power Management: With its advanced power management capabilities, this IC efficiently manages the charging and discharging processes, contributing to the overall energy efficiency of the system it is integrated into.
  • Temperature Protection: Temperature monitoring is built into the IC to prevent operation outside the battery's safe temperature range, thus safeguarding against potential thermal issues.
  • Low Power Consumption: The device is designed with low quiescent current, minimizing the power drain when in standby mode, which is crucial for battery-operated devices.
  • Configurability: It offers a level of configurability that allows designers to tailor its operation to the specific needs of their application.

Applications

The BQ29441DRBT is versatile and can be used in a wide array of products. Common applications include:

  • Smartphones and tablets
  • Portable gaming devices
  • Bluetooth headsets and wearable technology
  • Medical devices such as portable monitors
  • And other consumer electronics requiring reliable battery management

Technical Specifications

Equipped with a host of technical features, the BQ29441DRBT ensures reliable performance:

  • Single-cell battery management
  • High-accuracy voltage monitoring
  • Automatic cell balancing during charging
  • Robust protection features against overvoltage, undervoltage, and overtemperature conditions
  • Small VSON-8 package for space-sensitive applications

In summary, the Texas Instruments BQ29441DRBT battery monitor and protector is an essential component for modern, portable electronic devices, offering a blend of performance, reliability, and versatility that designers and engineers can rely on to enhance their products.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess