EN
  • EN
  • DE

BQ29312ARTHR

Part No BQ29312ARTHR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LITHIUM BATT PROTECTION 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 to 4
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN Exposed Pad (4x4)
Win Source Part Number 1024065-BQ29312ARTHR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BQ29312ARTHR CAD Model

Description

The Texas Instruments BQ29312ARTHR is a highly integrated and advanced battery monitor and protector designed for modern battery management systems. This sophisticated integrated circuit (IC) is engineered to provide precise monitoring and control for rechargeable battery packs, ensuring both safety and efficiency in a variety of applications such as portable electronics, medical devices, and electric vehicles.

Key Features

  • Voltage Monitoring: The BQ29312ARTHR offers accurate cell voltage monitoring, which is crucial for maintaining the longevity and performance of battery cells. It supports multi-cell configurations, making it versatile for different battery pack designs.
  • Protection Circuits: Built-in protection features safeguard the battery from conditions such as overvoltage, undervoltage, overcurrent, and short-circuit scenarios. This ensures the reliability and safety of both the battery pack and the device it powers.
  • Power Management: With its advanced power management capabilities, this IC helps in extending battery life by preventing excessive charging and discharging, which can be detrimental to battery health over time.
  • Communication Interface: The device includes a serial communication interface for connectivity with a host controller, enabling the exchange of vital battery information and facilitating more complex battery management tasks.
  • Compact Design: The BQ29312ARTHR comes in a compact 30-pin QFN package, allowing for a minimal footprint on the printed circuit board (PCB) and making it suitable for space-constrained applications.

Applications

The versatility of the BQ29312ARTHR makes it an ideal choice for a wide range of applications that require reliable battery monitoring and protection. It is particularly well-suited for:

  • Smartphones and Tablets
  • Laptop Computers
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Electric and Hybrid Electric Vehicles
  • Medical and Healthcare Equipment

With the BQ29312ARTHR, Texas Instruments continues its legacy of providing innovative, high-quality components that enhance the performance and safety of electronic devices around the world.

You May Also Be Interested in

Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess