EN
  • EN
  • DE

BQ27531YZFR-G1

Part No BQ27531YZFR-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Battery Management Unit Impedance Track Fuel Gauge for Use With the bq2419x Charger Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 15-UFBGA, DSBGA
Manufacturer Package 15-DSBGA
Win Source Part Number 1154259-BQ27531YZFR-G1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ27531-G1
Introduction Date March 24, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ27531YZFR-G1 CAD Model

Description

Product Overview: BQ27531YZFR-G1 from Texas Instruments

The BQ27531YZFR-G1 is a cutting-edge battery fuel gauge solution from Texas Instruments, designed to provide highly accurate power management for single-cell lithium-ion batteries. This sophisticated integrated circuit (IC) is part of TI's extensive family of battery management devices and is especially suitable for portable applications where long battery life and precise energy monitoring are essential.

Key Features:

  • Impedance Track™ Technology: TI's proprietary Impedance Track™ algorithm offers exceptional battery fuel gauging, which enables the device to report remaining capacity and state-of-charge (SOC) with remarkable accuracy. This technology adapts as the battery ages, ensuring consistent performance over the life of the battery.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ27531YZFR-G1 minimizes power consumption in both active and sleep modes, contributing to extended battery life in portable devices.
  • Single-Cell Operation: This device is optimized for single-cell lithium-ion or lithium-polymer battery packs, making it an ideal choice for a wide range of consumer electronics.
  • Configurable: The BQ27531YZFR-G1 is highly configurable and can be tailored to various battery sizes, chemistries, and application requirements, providing a flexible solution for different design needs.
  • Communication Interface: It features an I2C interface for configuration and accessing battery parameters, facilitating easy integration with system microcontrollers.
  • Compact Form Factor: The device comes in a small footprint, making it suitable for space-constrained applications.

Applications:

The BQ27531YZFR-G1 is versatile and can be used in a plethora of portable electronics such as smartphones, tablets, digital cameras, and other handheld devices. Its precise fuel gauging capabilities make it an indispensable component for developers looking to create products with reliable battery life estimations.

Conclusion:

With its advanced features and Texas Instruments' reliability, the BQ27531YZFR-G1 stands out as a top-tier battery management solution. Its integration into consumer electronics ensures that users can enjoy their devices longer and with more confidence in the accuracy of their battery's state-of-charge readings.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $20.9001

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0363 $50.3630
25+ $4.1323 $103.3075
38+ $4.0032 $152.1216
52+ $3.8741 $201.4532
67+ $3.7449 $250.9083
90+ $3.3575 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess