EN
  • EN
  • DE

BQ27530YZFT-G1

Part No BQ27530YZFT-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 15DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 15-DSBGA
Win Source Part Number 1024045-BQ27530YZFT-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27530YZFT-G1 CAD Model

Description

Introducing the Texas Instruments BQ27530YZFT-G1 Battery Fuel Gauge

The BQ27530YZFT-G1 from Texas Instruments is a state-of-the-art battery management device that provides real-time fuel gauging for single-cell Li-ion battery packs. This advanced chip offers a comprehensive solution for battery monitoring, delivering critical information such as remaining battery capacity, state-of-charge, and battery health. With its compact design and sophisticated algorithm, the BQ27530YZFT-G1 is an essential component for portable electronics, enhancing user experience by ensuring reliable power management.

Key Features

  • Impedance Track™ Technology: Utilizes TI's patented Impedance Track algorithm, offering high-precision fuel gauging that adapts to changes in battery conditions over time.
  • System-Optimized Energy Management: Provides accurate state-of-charge readings, enabling efficient power management and prolonging battery life.
  • Low Power Consumption: Designed for energy efficiency, the device operates with minimal power draw, contributing to longer battery runtime.
  • Unsealed Access: Allows for parameter adjustments and firmware updates, ensuring flexibility and up-to-date functionality.
  • Compact Form Factor: The small footprint of the device is ideal for space-constrained applications, making it perfect for integration into modern portable electronics.

Applications

With its versatile capabilities, the BQ27530YZFT-G1 is suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Digital Cameras
  • Wireless Speakers
  • And many other consumer electronics

Quality and Reliability

As a product of Texas Instruments, the BQ27530YZFT-G1 is manufactured to meet high standards of quality and reliability. Customers can expect consistent performance and durability, backed by TI's reputation as a leading semiconductor company.

Overall, the BQ27530YZFT-G1 represents a smart investment for designers looking to enhance the user experience by providing accurate and reliable battery data, ensuring devices operate at their optimal efficiency and convenience.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess