EN
  • EN
  • DE

BQ27320YZFR-G1

Part No BQ27320YZFR-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Bulk
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA (2.78x1.96)
Standard Package 1 pcs
Win Source Part Number 967140-BQ27320YZFR-G1
Ultra Librarian 3D Model Ultra Librarian BQ27320YZFR-G1 CAD Model

Description

Product Overview: Texas Instruments BQ27320YZFR-G1

The Texas Instruments BQ27320YZFR-G1 is a cutting-edge battery fuel gauge integrated circuit (IC) designed for single-cell Li-Ion batteries. This sophisticated device is an essential component for modern portable electronics, offering precise battery monitoring and energy management to extend battery life and ensure reliability.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ27320YZFR-G1 is TI’s patented Impedance Track™ algorithm. This advanced technology provides highly accurate state-of-charge (SOC) readings, which are crucial for optimal battery performance and longevity.
  • Flexible Configuration: The device is highly configurable and supports a wide range of battery capacities, enabling it to be used in various applications, from smartphones to digital cameras and IoT devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ27320YZFR-G1 ensures minimal drain on the battery, contributing to longer device runtimes.
  • Compact Form Factor: The IC comes in a small 9-pin, 1.62 x 1.58 mm² SON package, making it ideal for space-constrained applications.

Applications

The BQ27320YZFR-G1 is highly versatile and can be used across a broad spectrum of electronics, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable gaming devices
  • Bluetooth headsets and speakers
  • Health and fitness monitors

Technical Specifications

  • Voltage Range: The device operates on a supply voltage range that is suitable for single-cell Li-Ion batteries.
  • Communication: It features an I2C interface for communication with the host system, allowing for easy integration and data transfer.
  • Self-Discharge Tracking: The IC accurately accounts for battery self-discharge, further improving the precision of SOC estimates.

The BQ27320YZFR-G1 from Texas Instruments represents a blend of accuracy, efficiency, and convenience, making it an ideal choice for designers looking to optimize battery performance in their products. Its robust feature set ensures that end-users can rely on their devices to accurately report battery levels and last through their expected usage periods.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Lowest to $37.2795
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,757 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess