EN
  • EN
  • DE

BQ2167B-005

Part No BQ2167B-005
Manufacturer Texas Instruments
Catalog Specialized ICs
Description LI-ION POWER GAUGE MODULE WITH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342416-BQ2167B-005
Ultra Librarian 3D Model Ultra Librarian BQ2167B-005 CAD Model

Description

The BQ2167B-005 from Texas Instruments is a state-of-the-art battery management unit designed to cater to the advanced needs of modern portable electronics. This integrated circuit is specifically engineered to enhance the life and performance of single-cell Li-Ion and Li-Polymer batteries. The BQ2167B-005 stands out for its precision charge control, safety features, and power management capabilities, making it an ideal choice for a wide range of applications, including smartphones, tablets, digital cameras, and other portable devices.

Key Features

  • Advanced Charging Algorithm: The BQ2167B-005 employs an intelligent charging algorithm that optimizes the charging cycle, ensuring batteries are charged quickly and efficiently while maximizing their lifespan.
  • High-Accuracy Voltage Regulation: This device provides precise voltage regulation, critical for maintaining battery health and preventing overcharging, which can lead to reduced battery capacity or safety risks.
  • Temperature Monitoring: With built-in temperature monitoring, the BQ2167B-005 protects the battery from extreme temperatures, which can cause damage or reduce performance.
  • Programmable Charge Parameters: Users can program charge parameters such as current, voltage, and termination conditions, allowing for customization according to specific battery requirements and application needs.
  • Charge Status Indication: The unit includes status outputs that provide real-time information on the charge process, enabling easy integration with user interfaces or system controllers.

Applications

The versatility of the BQ2167B-005 makes it suitable for a broad spectrum of portable electronic devices. Its robust design ensures reliable performance in various environments, making it a preferred choice for consumer electronics manufacturers.

Technical Specifications

  • Charge Voltage: Up to 4.2V
  • Charge Current: Programmable
  • Operating Temperature Range: Specified for optimal performance
  • Package: Compact and robust packaging suitable for space-constrained applications

With its advanced features and customizable options, the BQ2167B-005 from Texas Instruments is a top-tier battery management solution that ensures the safe, efficient, and effective charging of your portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess