EN
  • EN
  • DE

BQ20Z70PW

Part No BQ20Z70PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29330 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Product Status Discontinued
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number BQ20Z70
Standard Package 70 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571381-BQ20Z70PW
Ultra Librarian 3D Model Ultra Librarian BQ20Z70PW CAD Model

Description

The BQ20Z70PW is a sophisticated battery management solution from the reputable Texas Instruments, designed to cater to the demanding requirements of modern portable electronics. This integrated circuit is part of TI's extensive portfolio of battery management devices and is engineered to provide accurate fuel gauging and protection for lithium-ion and lithium-polymer battery packs.

Key Features

  • Impedance Track™ Technology: At the heart of the BQ20Z70PW is TI's proprietary Impedance Track™ algorithm which ensures high-accuracy fuel gauging. This technology allows the device to provide a reliable indication of the battery's state-of-charge (SOC), even under varying environmental conditions and after significant aging.
  • Multi-Cell Support: The device is capable of monitoring and managing multiple cells in a battery pack, ensuring balanced charging and discharging, which prolongs the life of the battery.
  • Protection Features: The BQ20Z70PW comes with an array of safety features including overcharge, over-discharge, short-circuit, and overcurrent protection, safeguarding the battery and the end-user's device from potential damage.
  • Data Flash: With an integrated data flash memory, the device can store critical battery parameters and configuration settings, which helps in maintaining the accuracy of fuel gauging over the life of the battery.
  • Communication Interface: The device offers a flexible SMBus communication interface, allowing for seamless integration with the host system and enabling the exchange of vital battery information.

Applications

The BQ20Z70PW is versatile and can be employed in a variety of applications where accurate battery management is essential. It is particularly well-suited for portable devices such as laptops, medical equipment, and handheld instruments where battery reliability and longevity are of utmost importance.

Conclusion

Overall, the BQ20Z70PW from Texas Instruments stands out as a robust and reliable solution for advanced battery management. With its precision fuel gauging, protection features, and communication capabilities, it is an excellent choice for designers looking to enhance the performance and safety of their battery-powered applications.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4132 $54.1320
23+ $4.4416 $102.1568
35+ $4.3028 $150.5980
49+ $4.1640 $204.0360
63+ $4.0252 $253.5876
84+ $3.6088 $303.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess