EN
  • EN
  • DE

BQ20Z65DBTR-R1

Part No BQ20Z65DBTR-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE W/IMP TRACK 44TSSOP / Gas Gauge Li-Ion/Li-Pol 25V 44-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel package
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 44-TSSOP
Win Source Part Number 770281-BQ20Z65DBTR-R1
Popularity Medium
Supply and Demand Status Limited
Family Name BQ20Z65
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ20Z65DBTR-R1 CAD Model

Description

Introducing the BQ20Z65DBTR-R1 Battery Management IC from Texas Instruments

Power your portable electronics with the utmost efficiency using the BQ20Z65DBTR-R1, a cutting-edge battery management integrated circuit (IC) developed by the renowned semiconductor manufacturer, Texas Instruments (TI). This IC is specifically designed to cater to the advanced requirements of modern battery-powered applications, ensuring that your devices operate at their peak performance while maintaining the longevity of the battery.

The BQ20Z65DBTR-R1 is a highly integrated solution that offers comprehensive battery fuel gauging capabilities. It utilizes TI's patented Impedance Track™ algorithm, which delivers accurate battery capacity monitoring by adapting to changes in battery conditions over time. This technology ensures that users have a reliable indication of remaining battery life, which is crucial for maintaining the usability and convenience of portable devices.

Featuring a wide range of functionalities, the BQ20Z65DBTR-R1 provides support for battery authentication, which is essential for ensuring the use of genuine batteries in your devices, thus preventing potential safety risks associated with counterfeit or substandard batteries. Additionally, the IC integrates a host of protection features, including overcharge, over-discharge, short-circuit, and over-current protection, safeguarding the battery during various states of operation.

Designed for flexibility, the BQ20Z65DBTR-R1 is compatible with a variety of battery chemistries, including Lithium-Ion and Lithium-Polymer, making it a versatile choice for a broad range of applications such as smartphones, laptops, power tools, and other portable electronic devices. Its compact form factor, available in a small 30-pin TSSOP package, allows for seamless integration into space-constrained designs without compromising on functionality.

With the BQ20Z65DBTR-R1, Texas Instruments continues its legacy of providing high-quality, reliable integrated circuits that push the boundaries of power management technology. This IC is not just a component; it's a cornerstone for building state-of-the-art battery systems that meet the demands of today's high-performance electronics.

Choose the BQ20Z65DBTR-R1 for your next project and experience the difference that comes with integrating top-tier battery management into your product design.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2625 $56.3125
11+ $9.2410 $101.6510
17+ $8.9523 $152.1891
24+ $8.6635 $207.9240
30+ $8.3747 $251.2410
40+ $7.5084 $300.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess