EN
  • EN
  • DE

BQ20Z656DBTR

Part No BQ20Z656DBTR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1377995-BQ20Z656DBTR
Ultra Librarian 3D Model Ultra Librarian BQ20Z656DBTR CAD Model

Description

The BQ20Z656DBTR is a sophisticated battery management device from Texas Instruments, designed to cater to the demanding requirements of modern portable applications. It is a highly integrated solution that offers accurate fuel gauging, battery protection, and operational management for single-cell lithium-ion batteries. This product is particularly well-suited for smart devices, portable electronics, and other battery-powered equipment where efficiency, reliability, and advanced battery monitoring are critical.

Key Features

  • Advanced Fuel Gauging: The BQ20Z656DBTR provides precise measurements of battery charge state, which helps in predicting battery life and maintaining user confidence in device runtime.
  • Battery Protection: It includes multiple protection features such as overcharge, over-discharge, short-circuit, and over-current protection, ensuring the longevity and safety of the battery pack.
  • High Integration: Integrating a gas gauge, protection circuitry, and a charge controller, this device simplifies the design and reduces the component count for battery management systems.
  • Data Communication: The device communicates with the host system via an I2C-compatible interface, allowing for easy integration into system designs and facilitating real-time battery monitoring.
  • Temperature Monitoring: It includes temperature sensors to monitor the battery temperature, which is crucial for maintaining optimal battery performance and safety.

Applications

The BQ20Z656DBTR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • Personal Medical Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ20Z656DBTR is no exception. It is designed to meet the rigorous standards of the industry, ensuring stable and reliable performance across various conditions and applications. With Texas Instruments' expertise in battery technology, you can expect this battery management device to deliver exceptional performance and contribute to the overall efficiency of your portable devices.

You May Also Be Interested in

LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
Linear IC
Lowest to $72.7612
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,919 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess