EN
  • EN
  • DE

BQ2084DBTR

Part No BQ2084DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Interface SMBus
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ2084
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571366-BQ2084DBTR
Ultra Librarian 3D Model Ultra Librarian BQ2084DBTR CAD Model

Description

Introducing the Texas Instruments BQ2084DBTR Battery Monitor IC

The BQ2084DBTR is a highly sophisticated integrated circuit (IC) from Texas Instruments, designed to cater to the advanced requirements of modern battery management systems. This powerful chip is an essential component in ensuring the efficient and safe operation of rechargeable battery packs, particularly those employing lithium-ion or lithium-polymer chemistries. Its precision monitoring capabilities make it an ideal choice for applications ranging from portable consumer electronics to energy storage solutions and electric vehicles.

At the core of the BQ2084DBTR's functionality is its ability to provide accurate measurements of battery parameters such as voltage, current, and temperature. These readings are crucial for determining the state-of-charge (SOC) and state-of-health (SOH) of the battery, which are vital metrics for maintaining optimal performance and longevity. The device employs an advanced algorithm that compensates for cell aging, temperature, and rate changes, ensuring reliable battery data under a wide range of operating conditions.

One of the standout features of the BQ2084DBTR is its support for the System Management Bus (SMBus), which allows for seamless communication with the host system. This enables the host to make informed decisions based on real-time battery information, enhancing the overall safety and efficiency of the battery management system. The IC also includes non-volatile memory (NVM) for storing critical battery parameters and calibration data, ensuring persistence across power cycles.

Designed with safety in mind, the BQ2084DBTR incorporates a range of protection features. These include over-voltage, under-voltage, over-current, and over-temperature protections, which safeguard the battery from hazardous operating conditions. Additionally, the IC integrates cell balancing functions to ensure uniform charging and discharging of individual cells within the battery pack, which is essential for maintaining the pack's overall health and performance.

With its compact 38-pin TSSOP (DBT) package, the BQ2084DBTR is both space-efficient and easy to integrate into various system designs. Texas Instruments' commitment to quality and performance is evident in this IC, making it a reliable choice for designers looking to create advanced battery management systems that require precision, efficiency, and safety.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9977 $51.9908
10+ $10.6648 $106.6480
15+ $10.3316 $154.9740
21+ $9.9983 $209.9643
26+ $9.6650 $251.2900
35+ $8.6652 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess