EN
  • EN
  • DE

BQ2083DBT

Part No BQ2083DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE FOR BQ29311 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Interface SMBus
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ2083
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571363-BQ2083DBT
Ultra Librarian 3D Model Ultra Librarian BQ2083DBT CAD Model

Description

The BQ2083DBT is a sophisticated integrated circuit from Texas Instruments, designed to cater to the needs of smart battery systems. It is an essential component in advanced battery management solutions, providing precise fuel gauging and ensuring the longevity and reliability of battery-powered devices.

Key Features:

  • Advanced Battery Management: The BQ2083DBT offers state-of-the-art battery fuel gauging which allows for accurate monitoring of the battery's state-of-charge (SOC), ensuring optimal usage and preventing unexpected power loss.
  • Compatibility: This chip is designed to work seamlessly with single and multiple cell Li-Ion and Li-Polymer battery packs, making it a versatile choice for a wide range of applications.
  • Data Interface: It features a robust serial interface for communication with the host system, enabling the exchange of critical battery parameters and operational data.
  • Non-Volatile Memory: With integrated non-volatile memory (NVM), the BQ2083DBT can store crucial battery data and configuration settings, which helps in maintaining accurate fuel gauging over the battery's lifespan.

Applications:

The BQ2083DBT is suitable for a diverse array of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Handheld Instruments
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles

Technical Specifications:

Parameter Value
Battery Type Li-Ion, Li-Polymer
Communication Interface Serial
Operating Temperature -40°C to +85°C
Package / Case 30-TSSOP

Overall, the BQ2083DBT from Texas Instruments stands out as a high-performance, reliable solution for battery management in sophisticated electronic systems. Its integration facilitates longer battery life, precise fuel gauging, and enhanced operational safety, making it a crucial component for manufacturers and developers in the field of portable and rechargeable battery technology.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess