EN
  • EN
  • DE

BQ2024DBZRG4

Part No BQ2024DBZRG4
Manufacturer Texas Instruments
Catalog EPROM
Description 1.5K-BIT SERIAL EPROM WITH SDQ INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1.5K (6 pages x 32 bytes)
Memory Interface Single Wire
Operating Supply Voltage 2.65 V ~ 5.5 V
Operating Temperature Range -20°C ~ 70°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1154021-BQ2024DBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name BQ2024
Introduction Date June 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2024DBZRG4 CAD Model

Description

Product Overview: Texas Instruments BQ2024DBZRG4

The Texas Instruments BQ2024DBZRG4 is a high-performance, single-wire serial EEPROM with a unique 64-bit ID designed for use in a wide range of applications requiring data storage and serial number identification. This device is part of the BQ2024 series, which is known for its reliability and ease of integration into various electronic systems.

Key Features

  • Unique 64-Bit Serial Number: Each BQ2024DBZRG4 chip contains a factory-programmed 64-bit serial number that ensures a unique identity, which is essential for authentication and tracking applications.
  • Single-Wire Interface: The device supports a single-wire interface that simplifies connection to a microcontroller or other host, reducing the number of required I/O pins and simplifying PCB layout.
  • Low-Power Consumption: Designed for energy-sensitive applications, the BQ2024DBZRG4 offers low-power operation, making it suitable for battery-powered devices.
  • High-Density EEPROM: Offers a 1024-bit user-programmable EEPROM, providing sufficient storage for configuration parameters, calibration data, or small user data sets.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for harsh environments.
  • Small Form Factor: Available in a compact 3-pin SOT-23 package, the BQ2024DBZRG4 is ideal for space-constrained applications.

Applications

  • Electronic Identification
  • Accessory Authentication
  • Device Configuration Storage
  • Aftermarket Management
  • Battery Identification
  • Supply Chain Control

The BQ2024DBZRG4 from Texas Instruments is a versatile and secure choice for designers looking to incorporate a reliable non-volatile memory solution with a unique identifier into their systems. Whether it's for inventory management, product authentication, or user data storage, this device delivers consistent performance and robustness that Texas Instruments' customers have come to expect.

You May Also Be Interested in

Macronix
2M-BIT [256Kx8/128x16] CMOS EPROM
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $1.7221
STMicroelectronics
IC EPROM UV 64KBIT 200NS 28CDIP
Lowest to $4.7584
Fairchild/ON Semiconductor
262,144-Bit (32K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $6.6262
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256Kx8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9727 $51.2902
62+ $1.6187 $100.3594
96+ $1.5681 $150.5376
132+ $1.5175 $200.3100
171+ $1.4669 $250.8399
229+ $1.3152 $301.1808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess