EN
  • EN
  • DE

AWR6843ABGABLRQ1

Part No AWR6843ABGABLRQ1
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description SINGLE-CHIP 60-GHZ TO 64-GHZ AUT  /  IC RF TxRx + MCU 60GHz ~ 64GHz 161-TFBGA, FCCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100, mmWave
Package Tape & Reel (TR)
Type TxRx + MCU
Frequency 60GHz ~ 64GHz
Data Rate (Max) 900Mbps
Power - Output 12dBm
Serial Interfaces ADC, GPIO, I²C, SPI, UART
GPIO 48
Voltage - Supply 1.71V ~ 1.89V, 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 161-TFBGA, FCCSP
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR6843
Other Names 296-AWR6843ABGABLRQ1TR
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1235714-AWR6843ABGABLRQ1
Ultra Librarian 3D Model Ultra Librarian AWR6843ABGABLRQ1 CAD Model

Description

The AWR6843ABGABLRQ1 is a cutting-edge radar sensor from Texas Instruments designed for automotive applications. This high-performance product is part of TI's AWR family, which is tailored to enhance the capabilities of advanced driver assistance systems (ADAS) and autonomous driving solutions.

Key Features:

  • High-Resolution Imaging: With its ability to provide high-resolution imaging, the AWR6843ABGABLRQ1 can accurately detect and measure the range, velocity, and angle of objects around the vehicle.
  • 77GHz to 81GHz Frequency Range: Operating in the mmWave spectrum, this sensor offers robust performance even in challenging environmental conditions, such as dust, fog, and rain.
  • Integrated DSP: The sensor includes an on-chip digital signal processor (DSP) that is optimized for radar signal processing, enabling fast and efficient data analysis.
  • Low Power Consumption: Designed for energy efficiency, the AWR6843ABGABLRQ1 helps to reduce the overall power consumption of the vehicle's sensing systems.
  • Small Form Factor: Its compact size allows for seamless integration into various parts of a vehicle, including bumpers, side mirrors, and headlamps.

Applications:

The versatility of the AWR6843ABGABLRQ1 makes it suitable for a wide range of automotive applications, including:

  • Blind-spot detection
  • Adaptive cruise control
  • Lane change assistance
  • Parking assistance systems
  • Cross-traffic alerts

Reliability and Safety:

Safety is paramount in automotive applications, and the AWR6843ABGABLRQ1 is designed with this in mind. It meets stringent automotive reliability standards, ensuring consistent performance and durability in various operating conditions. With its advanced features and reliable operation, the AWR6843ABGABLRQ1 is an essential component for the next generation of vehicle safety and autonomy.

You May Also Be Interested in

Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.3558 $83.3558
2+ $68.3945 $136.7890
3+ $66.2572 $198.7716
4+ $64.1199 $256.4796
5+ $61.9825 $309.9125
6+ $55.5706 $333.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess