EN
  • EN
  • DE

AWR1843ABGABLRQ1

Part No AWR1843ABGABLRQ1
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC RF DETECT / RF IC Transceiver General Purpose 76GHz ~ 81GHz SPI Interface 161-FC/CSP (10.4x10.4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Function Transceiver
Frequency 76GHz ~ 81GHz
RF Type General Purpose
Secondary Attributes SPI Interface
Mounting SMD (SMT)
Package / Case 161-TFBGA, FCCSP
Supplier Device Package 161-FC/CSP (10.4x10.4)
Base Product Number AWR1843
Other Names 296-AWR1843ABGABLRQ1TR,296-AWR1843ABGABLRQ1CT,296-AWR1843ABGABLRQ1DKR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1236108-AWR1843ABGABLRQ1
Ultra Librarian 3D Model Ultra Librarian AWR1843ABGABLRQ1 CAD Model

Description

The AWR1843ABGABLRQ1 from Texas Instruments is a highly integrated automotive radar sensor that leverages a cutting-edge 77-GHz to 81-GHz spectrum to deliver exceptional performance for a wide range of automotive applications. This sensor is designed to support a variety of functions including advanced driver assistance systems (ADAS), in-cabin monitoring, and autonomous driving features, providing robust short to medium-range sensing capabilities.

Key Features

  • High Performance: Utilizes a high-frequency mmWave sensor capable of detecting objects with high accuracy and resolution.
  • Integration: Combines RF, analog, and digital components on a single chip to reduce complexity and design footprint.
  • Power Efficiency: Engineered for low power consumption, making it suitable for battery-operated systems.
  • Adaptability: Offers programmable operation for different modes and environments, ensuring versatility across various automotive applications.

Applications

  • Adaptive Cruise Control (ACC)
  • Blind Spot Detection (BSD)
  • Lane Change Assist (LCA)
  • Parking Assistance
  • In-cabin Child and Occupant Detection

The AWR1843ABGABLRQ1 is designed with safety in mind, meeting the stringent requirements of automotive safety standards. Its compact form factor and high level of integration make it an ideal choice for manufacturers looking to implement advanced radar systems in vehicles without significant modifications to existing designs.

With its advanced signal processing capabilities, the AWR1843ABGABLRQ1 can accurately detect and measure the velocity, range, and angle of objects in its vicinity, contributing to enhanced situational awareness for the vehicle and its occupants. Its robust design ensures reliable operation in harsh automotive environments, including extreme temperatures and conditions with high levels of electromagnetic interference.

Overall, the AWR1843ABGABLRQ1 represents a state-of-the-art solution from Texas Instruments for automotive manufacturers seeking to incorporate sophisticated radar technology into their next-generation vehicles, enhancing safety, comfort, and the driving experience.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8123 $65.4369
6+ $17.8973 $107.3838
9+ $17.3380 $156.0420
12+ $16.7787 $201.3444
16+ $16.2194 $259.5104
21+ $14.5416 $305.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess