EN
  • EN
  • DE

ATL431BIDBZR

Part No ATL431BIDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.5% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V V ±0.5% SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ATL431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47739-6, 296-47739-2, 296-47739-1, ATL431BIDBZR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862328-ATL431BIDBZR
Ultra Librarian 3D Model Ultra Librarian ATL431BIDBZR CAD Model

Description

Introducing the ATL431BIDBZR from Texas Instruments

The ATL431BIDBZR is a precision adjustable shunt regulator from Texas Instruments, designed to offer a high level of performance for power management solutions. This device is a versatile component that can be used in a multitude of applications, ranging from adjustable voltage references to precision current limiters. With its three-terminal adjustable shunt regulator configuration, the ATL431BIDBZR provides an easy-to-implement solution for a variety of design challenges.

Key Features

  • Adjustable Output Voltage: The ATL431BIDBZR offers a broad voltage reference range from 2.5V to 36V, providing flexibility for various application requirements.
  • Low Output Noise: This device features a low output noise specification, making it ideal for sensitive electronics where noise minimization is crucial.
  • High Precision: With a typical temperature drift of only 50 ppm/°C and an initial accuracy of 0.5%, the ATL431BIDBZR ensures high precision and stability in your circuit designs.
  • Low Operational Current: The device operates with a quiescent current as low as 80 µA, which is beneficial for power-sensitive applications.
  • Small Package Size: The ATL431BIDBZR comes in a tiny DBZ (SOT-23) package, making it suitable for compact PCB layouts and space-constrained applications.

Applications

The ATL431BIDBZR is a versatile component that can be integrated into a variety of electronic systems, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage or current regulators
  • Switching power supplies

With its high degree of adjustability and precision, the ATL431BIDBZR is an excellent choice for engineers looking to enhance the performance and reliability of their power management systems. Whether you're designing a new product or optimizing an existing one, the ATL431BIDBZR from Texas Instruments is a component that promises to deliver quality and consistency across a wide range of applications.

For detailed specifications and application notes, visit the Texas Instruments website to ensure that the ATL431BIDBZR meets your design requirements.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3937 $51.1810
310+ $0.3231 $100.1610
480+ $0.3130 $150.2400
665+ $0.3029 $201.4285
855+ $0.2928 $250.3440
1,145+ $0.2625 $300.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess