EN
  • EN
  • DE

AMC7924PAPR

Part No AMC7924PAPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 24-CHANNEL 12-BIT ANALOG MONITOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Analog Monitor/Control Circuit
Number of Channels 24
Resolution (Bits) 12 b
Sampling Rate (Per Second) 250k
Data Interface SPI
Voltage Supply Source Single Supply
Voltage - Supply 2.5V, 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1377798-AMC7924PAPR
Ultra Librarian 3D Model Ultra Librarian AMC7924PAPR CAD Model

Description

The AMC7924PAPR from Texas Instruments is a highly integrated, low-power analog monitoring and control solution that is ideal for a wide range of applications. This precision device combines 12-bit analog-to-digital converters (ADCs) with additional functionalities to provide a versatile and compact package for monitoring voltages, currents, and other analog signals in systems.

Key Features

  • Integrated ADCs: The AMC7924PAPR features 16 channels of 12-bit ADCs, allowing for precise measurement of multiple analog inputs simultaneously.
  • Digital I/O: It includes 12 general-purpose input/output (GPIO) pins, which can be configured as digital inputs or outputs, providing flexibility for interfacing with various digital components.
  • Programmable Gain: The device offers programmable gain for each ADC channel, making it suitable for a variety of signal levels.
  • Temperature Sensor: An on-chip temperature sensor is included for real-time temperature monitoring, enhancing system reliability.
  • Communication Interface: The AMC7924PAPR supports I2C and SPI communication protocols, enabling easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low current consumption, reducing the overall power footprint of the system.

Applications

The versatility of the AMC7924PAPR makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Battery management systems
  • Data acquisition systems
  • Telecommunication infrastructure

Package and Quality

The AMC7924PAPR is available in a compact 38-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and designed for surface-mount technology (SMT), facilitating easy integration into a wide range of electronic assemblies. Texas Instruments ensures high-quality manufacturing standards, providing robust performance for critical industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.6779 $76.6779
2+ $74.2817 $148.5634
3+ $71.8855 $215.6565
4+ $69.4893 $277.9572
5+ $62.3008 $311.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess