EN
  • EN
  • DE

AM26LS32ACPWR

Part No AM26LS32ACPWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 0/4 Receiver - RS422, RS423 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AM26LS32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38861-2, AM26LS32ACPWR-ND, AM26LS32ACPWRG4-ND, 296-38861-1, AM26LS32ACPWRE4, AM26LS32ACPWRE4-ND, AM26LS32ACPWRG4, 296-38861-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860910-AM26LS32ACPWR
Ultra Librarian 3D Model Ultra Librarian AM26LS32ACPWR CAD Model

Description

Texas Instruments AM26LS32ACPWR Overview

The AM26LS32ACPWR is a quadruple differential line receiver designed to meet the stringent requirements of the industry, particularly in telecommunications and data transmission systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is engineered to provide high-performance, reliable data reception in challenging environments.

Key Features

  • Compatibility: The device is compatible with the ANSI TIA/EIA-422-B and ITU recommendations V.11. It can also interface with 3-state TTL or CMOS logic and operate with a single 5V power supply.
  • Differential Inputs: It includes four independent differential line receivers which allow for the reception of balanced or differential signals, thereby enhancing noise immunity and improving signal integrity over long distances.
  • High Speed: With a typical propagation delay time of 10ns and a 3ns skew, the AM26LS32ACPWR is suitable for high-speed applications that require fast and accurate data transmission.
  • Wide Operating Range: The device is designed to function over a wide range of temperatures, from -40°C to 85°C, making it suitable for industrial applications.
  • Power Supply Range: It has a broad power supply range of 4.75V to 5.25V, which provides design flexibility and ensures stable operation even with power supply variations.

Applications

The AM26LS32ACPWR is commonly used in applications such as:

  • Telecommunications systems
  • Data transmission networks
  • Ground loop elimination systems
  • High-speed modems
  • Industrial control and automation

Package and Quality

This device is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, designated by the PWR suffix in its part number. The package is designed for space-saving on printed circuit boards while providing excellent thermal performance. Additionally, the AM26LS32ACPWR is part of Texas Instruments' commitment to quality and reliability, ensuring that it meets the stringent industry standards for performance and durability.

Overall, the AM26LS32ACPWR from Texas Instruments represents a reliable and efficient solution for designers looking to enhance the performance of their differential signal applications.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7866 $51.1290
155+ $0.6455 $100.0525
240+ $0.6253 $150.0720
335+ $0.6051 $202.7085
430+ $0.5850 $251.5500
575+ $0.5244 $301.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess