EN
  • EN
  • DE

ADS8688AIDBTR

Part No ADS8688AIDBTR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 16 Bit Analog to Digital Converter 8 Input 1 SAR 38-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name ADS8688
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860469-ADS8688AIDBTR
Ultra Librarian 3D Model Ultra Librarian ADS8688AIDBTR CAD Model

Description

The ADS8688AIDBTR from Texas Instruments is a state-of-the-art, precision analog-to-digital converter (ADC) that offers a multitude of features for a wide range of applications. This high-performance device is designed to meet the rigorous demands of industrial, automotive, and communications systems, providing accurate data conversion with a high level of integration.

Key Features

  • Resolution: The ADS8688AIDBTR boasts a 16-bit resolution, ensuring high precision in the digital representation of analog signals.
  • Sampling Rate: It features a fast sampling rate of up to 500 kSPS (kilo samples per second), which is ideal for capturing rapidly changing signals without sacrificing accuracy.
  • Input Channels: The device includes eight pseudo-differential or four differential input channels, offering flexibility for various signal configurations and multiplexing options.
  • Interface: Communication with microcontrollers or digital systems is facilitated through a 4-wire serial peripheral interface (SPI), providing straightforward integration into existing designs.
  • Reference: An internal 4.096V reference voltage is included, which can be overridden by an external reference if specific application requirements dictate.
  • Package: The ADC comes in a compact 38-TSSOP (DBT) package, making it suitable for space-constrained applications.

Applications

The ADS8688AIDBTR is versatile and can be used in a variety of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Industrial process control
  • Motor control
  • Power quality monitoring

Performance and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS8688AIDBTR is no exception. The device's robust design ensures stable performance over a wide temperature range, making it suitable for challenging environments. Additionally, the ADC features various programmable options such as gain and data rate, allowing it to be tailored to specific application needs.

Ordering Information

The ADS8688AIDBTR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed information on ordering and pricing, it is recommended to visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1147 $60.4588
9+ $12.4019 $111.6171
13+ $12.0143 $156.1859
18+ $11.6267 $209.2806
23+ $11.2392 $258.5016
30+ $10.0765 $302.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess