EN
  • EN
  • DE

ADS7958SRGER

Part No ADS7958SRGER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 8
Sampling Rate 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1141978-ADS7958SRGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7958
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7958SRGER CAD Model

Description

The ADS7958SRGER from Texas Instruments is a highly integrated, low-power, 12-bit analog-to-digital converter (ADC) featuring a sequence of eight pseudo-differential or 16 single-ended input channels. This versatile component is designed to operate with a 2.25V to 5.5V power supply, making it an ideal choice for battery-powered applications and various other systems requiring high precision and low power consumption.

Key Features

  • High Resolution: 12-bit ADC offering fine-grain data conversion.
  • Multiple Channels: Provides eight pseudo-differential or 16 single-ended input channels.
  • Flexible Sampling Rate: Supports a wide range of data rates up to 1 MSPS (Mega Samples Per Second).
  • Low Power Consumption: Ideal for power-sensitive applications with a typical power consumption of only 1.6 mW at a 1 MSPS rate.
  • Wide Supply Range: Compatible with supply voltages from 2.25V to 5.5V.
  • Programmable Interface: Features an SPI-compatible serial interface, allowing easy integration with most microcontrollers.
  • Small Form Factor: Available in a compact VQFN-24 package, saving valuable board space.

Applications

The ADS7958SRGER is suitable for a wide array of applications that require multiple-channel data acquisition, such as:

  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Medical devices like ECG and EEG monitors
  • Industrial control and automation
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7958SRGER is no exception. The device is built to meet the high standards expected of TI products, ensuring stable and reliable performance in a variety of environments and applications.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8924 $52.0632
43+ $2.3733 $102.0519
66+ $2.2991 $151.7406
90+ $2.2249 $200.2410
117+ $2.1508 $251.6436
156+ $1.9283 $300.8148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess