EN
  • EN
  • DE

ADS7861IRHBTG4

Part No ADS7861IRHBTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 500k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Selectable Address, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Style SMD
Family Part Number ADS7861
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1141921-ADS7861IRHBTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7861IRHBTG4 CAD Model

Description

Product Overview: Texas Instruments ADS7861IRHBTG4

The Texas Instruments ADS7861IRHBTG4 is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of industrial, automotive, and communication applications. This precision ADC features simultaneous sampling of two channels, which makes it an ideal choice for systems that require accurate multi-channel data acquisition without phase delay between the channels.

Key Features

  • Dual 12-Bit ADC: The ADS7861IRHBTG4 integrates two independent 12-bit ADCs in a single package, providing excellent resolution for precise measurements.
  • Simultaneous Sampling: Both ADCs operate simultaneously, enabling accurate capture of two analog signals at the same time, which is crucial for applications like motor control and three-phase power monitoring.
  • High-Speed Interface: With a maximum sampling rate of 2 MSPS (million samples per second), this ADC is well-suited for high-speed signal processing tasks.
  • Multiple Operating Modes: The device supports various operating modes, including single-ended and differential inputs, providing flexibility for different system requirements.
  • Serial Interface: The ADS7861IRHBTG4 features a serial peripheral interface (SPI) for easy communication with microcontrollers and digital signal processors.
  • Low Power Consumption: Designed for efficiency, the ADC operates with a low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Extended Temperature Range: This ADC operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications

The ADS7861IRHBTG4 is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Motor control
  • Power management
  • Industrial automation
  • Data acquisition systems
  • Medical equipment
  • Instrumentation

With its robust design and advanced features, the Texas Instruments ADS7861IRHBTG4 ADC is a reliable solution for developers seeking to integrate high-precision analog-to-digital conversion in their designs. Its compact size and performance characteristics make it an excellent choice for space-constrained applications that require accurate and simultaneous multi-channel measurements.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess