Product Overview: Texas Instruments ADS7835EB/250
The Texas Instruments ADS7835EB/250 is a high-performance, single-supply 12-bit sampling analog-to-digital converter (ADC) that offers a compact and efficient solution for a wide range of applications. This precision ADC features a pseudo-differential input and a sample-and-hold circuit, providing a complete conversion solution with a throughput of 100 kSPS (kilo-samples per second).
Key Features and Benefits
- High Resolution: With its 12-bit resolution, the ADS7835EB/250 ensures accurate digital representation of analog signals, making it suitable for precision measurement applications.
- Single Power Supply: Operating from a single +2.7V to +5.5V power supply, this ADC simplifies power management in embedded systems.
- Low Power Consumption: The device features a low-power design, consuming only 10mW at a 5V supply, which is ideal for battery-powered and portable applications.
- High Throughput: With a 100 kSPS conversion rate, the ADS7835EB/250 can handle high-speed signal processing tasks efficiently.
- Easy Interface: The SPI-compatible serial interface ensures easy connectivity with microcontrollers and digital systems.
- Pseudo-Differential Input: The pseudo-differential input structure provides improved noise performance and minimizes the need for external components.
- Compact Package: Available in a small, surface-mount SO-8 package, the ADS7835EB/250 saves valuable board space.
Applications
The ADS7835EB/250 is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Industrial control and automation
- Medical instruments
- Portable instrumentation
- Battery-operated devices
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The ADS7835EB/250 is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.
Support and Resources
Designers can access comprehensive support and resources from Texas Instruments, including detailed datasheets, application notes, and reference designs, to facilitate the integration of the ADS7835EB/250 into their projects.