EN
  • EN
  • DE

ADS7254IRTET

Part No ADS7254IRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Simultaneous-Sampling, Analog-to-Digital Converters | IC ADC 12BIT SAR 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 1.65V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Style SMD
Family Part Number ADS7254
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141827-ADS7254IRTET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7254IRTET CAD Model

Description

Introducing the ADS7254IRTET from Texas Instruments

The ADS7254IRTET is a state-of-the-art, dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments to deliver exceptional performance in a compact form. With its precision data conversion capabilities, this ADC is an ideal choice for a wide range of applications, including industrial automation, medical instrumentation, and data acquisition systems.

At the heart of the ADS7254IRTET lies a powerful delta-sigma modulator that ensures accurate and noise-immune readings. This ADC provides a maximum sampling rate of 2 MSPS (mega-samples per second), enabling real-time data processing for demanding applications. Its dual-channel configuration allows simultaneous sampling of two analog signals, which is critical for applications that require synchronized data acquisition.

The device operates over a wide supply voltage range from 2.7V to 5.25V, making it versatile for various system designs. It also features a low-power consumption mode, which is particularly beneficial for battery-powered or energy-sensitive applications. The ADS7254IRTET comes in a compact VQFN (Very Thin Quad Flat Non-leaded) package, measuring just 3x3 mm, which is perfect for space-constrained applications.

One of the standout features of the ADS7254IRTET is its integrated features that reduce system design complexity and cost. It includes an internal reference, a reference buffer, and an onboard oscillator, which minimize the need for external components. Furthermore, the device supports a SPI-compatible serial interface, providing easy integration with microcontrollers and digital signal processors.

For enhanced reliability, the ADS7254IRTET is specified for operation over the extended industrial temperature range of -40°C to +125°C. This robustness makes it suitable for harsh environments where temperature fluctuations are common.

In summary, the ADS7254IRTET from Texas Instruments is an exceptional dual-channel ADC that offers high precision, fast sampling rates, and a host of integrated features. Its compact size, low power consumption, and robust temperature range make it an excellent choice for designers looking to create efficient, reliable, and high-performance systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess