The Texas Instruments ADS5521IPAPR is a high-performance, 12-bit, 210-MSPS analog-to-digital converter (ADC) that combines outstanding dc accuracy and dynamic performance into a compact 64-HTQFP package. Designed to meet the demanding needs of signal processing applications such as medical imaging, test and measurement, and communication systems, this ADC features a high-speed pipelined architecture with an internal sample-and-hold.
Key Features
- High Resolution: 12-bit resolution provides fine detail in signal conversion, ensuring a high degree of precision in your applications.
- Fast Sampling Rate: With a maximum sampling rate of 210 MSPS, the ADS5521IPAPR is ideal for high-speed signal processing, capturing rapid changes in input signals without missing critical data.
- Differential Inputs: The differential input structure offers improved noise immunity and allows for a wide common-mode range, enhancing the ADC's performance in complex systems.
- Low Power Consumption: Optimized for power-sensitive applications, this ADC provides a balance between high-speed performance and low power draw.
- Programmable Gain Amplifier: An integrated PGA provides scalable input range, allowing users to adjust the gain to match the amplitude of the input signal, thus optimizing the converter's dynamic range.
Applications
- Medical Imaging Systems
- Test and Measurement Equipment
- Communication Infrastructure
- High-speed Data Acquisition Systems
Technical Specifications
Parameter
Value
Resolution
12 bits
Sample Rate
210 MSPS
Input Type
Differential
Supply Voltage
1.8V, 3.3V
Package
64-HTQFP
The ADS5521IPAPR from Texas Instruments is an ideal choice for designers seeking a high-speed, high-precision ADC to enhance their system performance. Its robust feature set and versatile applications make it a valuable component in a wide range of signal processing tasks.