EN
  • EN
  • DE

ADS54J54IRGCT

Part No ADS54J54IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name ADS54J54
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Part Number 296-39853-6, ADS54J54IRGCT-ND, -296-39853-1-ND, 296-39853-2, 296-39853-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910858-ADS54J54IRGCT
Ultra Librarian 3D Model Ultra Librarian ADS54J54IRGCT CAD Model

Description

The ADS54J54IRGCT is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed for applications that demand high dynamic range and high sampling rates. This state-of-the-art ADC is a key component in systems that require accurate and rapid conversion of analog signals to digital data, such as in wireless communications, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: The ADS54J54IRGCT boasts an impressive sampling rate of up to 500 MSPS, allowing it to handle high-frequency signals with ease.
  • Dual-Channel Operation: With its dual-channel design, this ADC can process two analog inputs simultaneously, which is crucial for applications that require multi-channel data acquisition.
  • High Resolution: Offering a resolution of 14 bits, the ADC provides fine detail in the digital representation of the analog input, ensuring that signal integrity is maintained during the conversion process.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS54J54IRGCT is designed to be energy efficient, making it suitable for portable and battery-powered applications.
  • Programmable Gain: The device features a programmable gain amplifier, allowing users to adjust the input signal level to optimize the dynamic range for specific applications.
  • Integrated Digital Down Converter: The ADC includes a digital down converter (DDC) which reduces the data rate and simplifies the digital signal processing chain in digital communication systems.

Applications

  • Wireless Communication Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Medical Imaging
  • High-Speed Data Acquisition Systems

The ADS54J54IRGCT from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an ideal choice for engineers and designers looking to push the boundaries of what's possible in high-speed signal processing.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess