EN
  • EN
  • DE

ADS4246IRGCT

Part No ADS4246IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 14-/12-Bit, 160/125/65MSPS Ultralow-Power ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 160M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 1141697-ADS4246IRGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS4246
Introduction Date February 01, 2011
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS4246IRGCT CAD Model

Description

The ADS4246IRGCT is a state-of-the-art dual-channel analog-to-digital converter (ADC) developed by Texas Instruments, designed to cater to the demanding requirements of modern communication systems, test equipment, and data acquisition platforms. This high-performance device is part of the ADS42xx family, known for its exceptional sampling rates and signal integrity.

Key Features

  • High-Speed Performance: The ADS4246IRGCT boasts a fast sampling rate of up to 160 MSPS (Mega Samples Per Second), enabling precise digital representation of high-frequency signals.
  • Dual-Channel Operation: With two ADC channels, this device allows simultaneous sampling, making it ideal for I/Q demodulation schemes and other applications requiring dual-channel data acquisition.
  • Resolution: It offers a 14-bit resolution, ensuring fine quantization levels for a high-fidelity digital output.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS4246IRGCT is designed for efficiency with low power consumption, which is critical for thermal management and energy-sensitive applications.
  • Integrated Features: The device includes several integrated features such as an internal voltage reference, a digital sample rate converter, and a programmable gain amplifier, simplifying system design and reducing external component count.

Applications

The ADS4246IRGCT is suitable for a wide range of applications, including:

  • Wireless communication infrastructure
  • Radar and satellite communications systems
  • Professional audio equipment
  • Medical imaging systems
  • Test and measurement instruments

Package and Quality

Encased in a compact 64-pin VQFN (RGCT) package, the ADS4246IRGCT is designed for space-constrained applications while providing robust connectivity. Texas Instruments ensures the highest quality and reliability, making the ADS4246IRGCT a trusted choice for industry professionals.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical documentation, reference designs, and development tools to facilitate the integration of the ADS4246IRGCT into various applications. Comprehensive support is available through the TI E2E™ support forums and customer service channels.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess