EN
  • EN
  • DE

ADS2807Y/1K5G4

Part No ADS2807Y/1K5G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 12-Bit, 50MHz Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT PIPELINED 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 50M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 3V ~ 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Mounting Style SMD
Family Part Number ADS2807
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1141682-ADS2807Y/1K5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS2807Y/1K5G4 CAD Model

Description

The ADS2807Y/1K5G4 is a high-performance, 16-bit analog-to-digital converter (ADC) brought to you by the renowned semiconductor manufacturer, Texas Instruments. This precision ADC is designed to meet the demanding requirements of applications such as medical imaging, test and measurement, and high-speed data acquisition, delivering exceptional accuracy and speed in a compact form factor.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS2807Y/1K5G4 provides highly accurate digital outputs, ensuring that fine details in the analog signal are captured with precision.
  • High Sampling Rate: The device boasts a fast sampling rate, capable of handling up to 125 MSPS (mega-samples per second), making it ideal for high-speed signal processing tasks.
  • Differential Inputs: The ADC features differential inputs which enhance noise immunity and allow for accurate measurements in noisy environments.
  • Low Power Consumption: Designed for efficiency, the ADS2807Y/1K5G4 operates with low power consumption, making it suitable for power-sensitive applications.
  • Programmable Gain: The built-in programmable gain amplifier allows users to adjust the gain to optimize the dynamic range for different input signal conditions.
  • Integrated Features: It includes an internal reference and a digital error correction scheme to maintain high performance over a wide range of conditions.

Applications

The ADS2807Y/1K5G4 is versatile and can be used in various high-end applications, such as:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Spectroscopy Instruments
  • High-speed Data Acquisition Systems
  • Communications Systems

Technical Specifications

Parameter Value
Resolution 16-bit
Max Sampling Rate 125 MSPS
Input Type Differential
Supply Voltage 1.8V to 5.5V
Interface Type Parallel, LVDS

Overall, the ADS2807Y/1K5G4 from Texas Instruments stands out as a top-tier ADC solution for designers looking to integrate high precision and speed into their systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0824 $51.0824
3+ $41.9138 $125.7414
4+ $40.6040 $162.4160
6+ $39.2942 $235.7652
7+ $37.9844 $265.8908
9+ $34.0550 $306.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess