EN
  • EN
  • DE

ADS1610IPAPT

Part No ADS1610IPAPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 10 MSPS ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SIGMA-DELTA 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 10M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Mounting Style SMD
Family Part Number ADS1610
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141676-ADS1610IPAPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1610IPAPT CAD Model

Description

Product Overview: Texas Instruments ADS1610IPAPT

The Texas Instruments ADS1610IPAPT is a high-precision, 16-bit Analog-to-Digital Converter (ADC) that offers a compelling solution for a wide range of data acquisition applications. Designed with state-of-the-art technology, this ADC is capable of delivering exceptional performance with a high sampling rate, making it an ideal choice for demanding environments that require accurate and fast signal processing.

Key Features

  • Precision: The ADS1610IPAPT boasts a 16-bit resolution, ensuring high accuracy in the conversion process. This level of precision is critical for applications where data integrity is paramount.
  • High-Speed Sampling: With a maximum sampling rate of 10 MSPS (Mega Samples Per Second), this ADC is well-suited for high-speed applications, capturing rapid signal changes with ease.
  • Low Noise Performance: The device features a low-noise design, minimizing the impact of electronic interference on measurement accuracy, which is essential for sensitive applications such as medical imaging and test equipment.
  • Differential Input: The differential input configuration provides improved noise immunity and is ideal for measuring small signal amplitudes in the presence of common-mode noise.
  • Integrated Features: The ADS1610IPAPT includes an onboard reference and an out-of-range indicator, simplifying system design and enhancing functionality.
  • Power Efficiency: Optimized for low-power consumption, the ADC operates efficiently, making it suitable for portable and battery-operated devices.
  • Interface: It features a parallel interface for easy integration with microcontrollers and digital signal processors (DSPs).

Applications

The versatility of the ADS1610IPAPT allows it to be utilized in a broad spectrum of applications, including:

  • Industrial control systems
  • Scientific instrumentation
  • Medical equipment
  • Seismic data acquisition
  • Telecommunications

With its robust construction and advanced features, the Texas Instruments ADS1610IPAPT ADC is engineered to meet the stringent requirements of professional-grade electronics. Whether it's for precision measurement or high-speed signal processing, this ADC stands out as a top-tier component for any critical data acquisition task.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess