EN
  • EN
  • DE

ADS1298CZXGR

Part No ADS1298CZXGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 8 CHAN 24BIT 64NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 24
Number of Channels 8
Power (Watts) 14.1 mW
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-LFBGA
Supplier Device Package 64-NFBGA (8x8)
Base Product Number ADS1298
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846862-ADS1298CZXGR
Ultra Librarian 3D Model Ultra Librarian ADS1298CZXGR CAD Model

Description

The ADS1298CZXGR is a high-performance, multi-channel analog-to-digital converter (ADC) developed by Texas Instruments, designed specifically for biopotential measurement applications. This integrated circuit is part of the ADS1298 series, which is widely recognized for its use in medical-grade electrocardiogram (ECG) and electroencephalogram (EEG) monitoring systems.

Key Features

  • Channel Configuration: The device boasts an 8-channel configuration, allowing for simultaneous sampling and acquisition of multiple biopotential signals.
  • Resolution: It offers a 24-bit resolution with a data rate ranging from 250 SPS to 32 kSPS (samples per second), providing high precision and flexibility for different measurement requirements.
  • Integrated Features: The ADS1298CZXGR includes several integrated features such as a programmable gain amplifier (PGA), a digital pace detector, and a right leg drive amplifier. These features minimize the need for external components and simplify circuit design.
  • Low Power Consumption: Designed for battery-powered devices, this ADC maintains a low power consumption profile, which is critical for portable medical equipment.
  • Interface: The device supports a flexible SPI (Serial Peripheral Interface) for communication with microcontrollers or digital signal processors, facilitating easy integration into system designs.

Applications

The ADS1298CZXGR is ideal for a range of medical applications, including:

  • Portable and bedside patient monitoring systems
  • Ambulatory ECG recorders
  • Holter monitors
  • EEG recorders
  • Biopotential signal acquisition systems

Quality and Reliability

As with all Texas Instruments products, the ADS1298CZXGR is manufactured to meet high-quality standards, ensuring reliability and performance in critical healthcare applications. The device is available in a compact BGA (Ball Grid Array) package, which is suitable for space-constrained designs.

Overall, the ADS1298CZXGR from Texas Instruments represents a robust solution for designers looking to create advanced, energy-efficient medical monitoring devices with precise biopotential measurements.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1853 $54.3706
5+ $22.3059 $111.5295
7+ $21.6089 $151.2623
10+ $20.9118 $209.1180
13+ $20.2148 $262.7924
17+ $18.1236 $308.1012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess