EN
  • EN
  • DE

ADS1263IPWR

Part No ADS1263IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 32-Bit, Precision, 38-kSPS, Analog-to-Digital Converter (ADC) | IC ADC 32BIT SIGMA-DELTA 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 32
Sampling Rate (Per Second) 38k
Number of Inputs 5, 10
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141646-ADS1263IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1263IPWR CAD Model

Description

Texas Instruments ADS1263IPWR Precision ADC

The ADS1263IPWR from Texas Instruments is a highly integrated, precision, 32-bit, delta-sigma analog-to-digital converter (ADC) designed to provide unparalleled performance in a wide range of applications. This state-of-the-art ADC features dual simultaneous sampling channels, making it ideal for applications that require high-resolution signal acquisition, such as industrial control systems, temperature sensing with RTDs or thermocouples, bridge sensors for pressure, strain, and force measurements, and weigh scales.

With its exceptional precision and low noise, the ADS1263IPWR boasts an impressive data rate of up to 38k samples per second (SPS), allowing for accurate and rapid data collection. The device also features a built-in programmable gain amplifier (PGA), which provides gains ranging from 1 to 32, enabling it to adapt to signals of various amplitudes.

The ADS1263IPWR comes in a compact TSSOP-28 package, making it suitable for space-constrained applications. Its wide supply voltage range of 4.75V to 5.25V gives designers flexibility in power supply design. The device also includes a low-drift voltage reference, an oscillator, and a temperature sensor, further reducing the need for external components and simplifying system design.

The robust on-chip fault detection capabilities ensure reliable operation by monitoring the lead-off status, reference signals, and power supplies. Additionally, the ADC provides a variety of built-in calibration features, such as self-calibration, system calibration, and background calibration, which help maintain accuracy over time and temperature.

Texas Instruments' ADS1263IPWR is designed with industrial applications in mind, offering both SPI and GPIO interfaces for communication and control. It is also characterized for operation over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Whether it's being used for precision measurement in laboratory equipment or for monitoring in automation and process control, the ADS1263IPWR provides the accuracy, reliability, and flexibility needed to meet the demands of complex and critical systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0198 $57.0594
7+ $15.6060 $109.2420
10+ $15.1183 $151.1830
14+ $14.6306 $204.8284
18+ $14.1429 $254.5722
24+ $12.6799 $304.3176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,698 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess