EN
  • EN
  • DE

ADS125H02IRHBT

Part No ADS125H02IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000590-ADS125H02IRHBT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 40k
Input Type Differential, Single Ended
Data Interface SPI, Parallel
Configuration MUX-PGA-ADC
Ultra Librarian 3D Model Ultra Librarian ADS125H02IRHBT CAD Model

Description

The ADS125H02IRHBT from Texas Instruments is a state-of-the-art, precision analog-to-digital converter (ADC) that offers a unique combination of features designed to address the needs of demanding signal acquisition applications. With its high-resolution 24-bit architecture and a sampling rate of up to 30kSPS, this ADC is optimized for enhanced noise performance, making it ideal for high-precision measurements in industrial, medical, and scientific instrumentation.

Key Features

  • High Precision: The ADS125H02IRHBT boasts a 24-bit delta-sigma ADC, delivering outstanding accuracy and resolution for precise data acquisition.
  • Flexible Data Rate: With a programmable data rate ranging from 2.5SPS to 30kSPS, users can optimize the balance between speed and resolution to suit their application requirements.
  • Low Noise Performance: This ADC is engineered to minimize noise, which is crucial for applications such as medical imaging and sensitive instrumentation.
  • Multiple Interface Options: It features a SPI-compatible serial interface, allowing for easy integration with a wide range of microcontrollers and digital systems.
  • Integrated Features: The device includes an internal oscillator, temperature sensor, and PGA (Programmable Gain Amplifier), reducing the need for external components and simplifying system design.
  • Robust Package: Housed in a compact QFN-32 package, the ADS125H02IRHBT is designed for space-constrained applications while providing reliable performance in harsh environments.

Applications

The ADS125H02IRHBT is versatile and can be used in a variety of applications, including:

  • Industrial Process Control
  • High-precision Sensing
  • Medical Instrumentation
  • Scientific Research Equipment
  • Weight Scales
  • Seismic Monitoring Systems

Conclusion

With its robust feature set, the ADS125H02IRHBT from Texas Instruments is a powerful solution for professionals seeking a high-performance ADC. Its high resolution, low noise, and integrated functionality make it an excellent choice for sophisticated data acquisition tasks where accuracy and reliability are paramount.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1063 $60.3189
7+ $16.4975 $115.4825
10+ $15.9819 $159.8190
13+ $15.4664 $201.0632
17+ $14.9508 $254.1636
23+ $13.4042 $308.2966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 609 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess