EN
  • EN
  • DE

ADS1203IPWR

Part No ADS1203IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR 16BIT 40K 8TSSOP / Modulator 16 b 40k Serial 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 40k
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ADS1203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADS1203IPWR,2156-ADS1203IPWR-TITR-ND,TEXTISADS1203IPWR
Standard Package 2,000
Win Source Part Number 1009282-ADS1203IPWR
Ultra Librarian 3D Model Ultra Librarian ADS1203IPWR CAD Model

Description

Product Overview: Texas Instruments ADS1203IPWR

The Texas Instruments ADS1203IPWR is a high-precision, delta-sigma (ΔΣ) analog-to-digital converter (ADC) that offers exceptional performance for industrial measurement and control applications. This 20-bit ADC features a fully-differential input, a low-noise programmable gain amplifier (PGA), and an internal oscillator, making it a comprehensive solution for complex signal acquisition tasks.

Key Features

  • Resolution: The ADS1203IPWR boasts a 20-bit resolution, providing fine detail in the digital representation of analog signals.
  • Data Rate: It supports data rates up to 2 kSPS (samples per second), allowing for accurate tracking of rapidly changing signals.
  • Programmable Gain: With its integrated PGA, the device offers programmable gains of 1 to 128, facilitating the measurement of both small and large signal amplitudes.
  • Input Type: The fully-differential input design enhances noise rejection and is ideal for interfacing with bridge sensors and other differential sources.
  • Internal Oscillator: The inclusion of an internal oscillator simplifies the design by eliminating the need for an external clock source.
  • Power Supply: Operating from a single 5V power supply, the ADS1203IPWR is optimized for low-power consumption, making it suitable for portable and remote sensing applications.

Applications

The ADS1203IPWR is versatile and can be used in a wide range of applications, including:

  • Industrial process control
  • Weight and pressure measurement
  • Medical instrumentation
  • Energy and power quality monitoring
  • Precision sensor interfacing

Package and Quality

Encased in a TSSOP-16 package, the ADS1203IPWR is designed for space-efficient PCB layouts. Texas Instruments' commitment to quality ensures that this ADC meets the stringent requirements of industrial applications, providing reliable performance in challenging environments.

With its combination of high resolution, programmable gain, and integrated features, the ADS1203IPWR from Texas Instruments stands out as a robust and precise ADC solution for engineers and designers looking to enhance their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess