EN
  • EN
  • DE

ADS1015IRUGT

Part No ADS1015IRUGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Ultra-Small, Low-Power, 12-Bit Analog-to-Digital Converter with Internal Reference | IC ADC 12BIT SIGMA-DELTA 10X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 3.3k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Supply Voltage , Analog 2V ~ 5.5V
Supply Voltage , Digital 2V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-XFQFN
Supplier Device Package 10-X2QFN (2x1.5)
Mounting Style SMD
Family Part Number ADS1015
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141584-ADS1015IRUGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1015IRUGT CAD Model

Description

Product Overview: Texas Instruments ADS1015IRUGT

The Texas Instruments ADS1015IRUGT is a precision, low-power, 12-bit analog-to-digital converter (ADC) that features an integrated multiplexer (MUX), programmable gain amplifier (PGA), and internal reference. This highly versatile ADC is designed to accommodate a wide range of applications, including battery monitoring, portable instrumentation, power supply monitoring, and temperature sensing, among others.

Key Features:

  • Resolution: The ADS1015IRUGT boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, making it suitable for high-precision measurements.
  • Programmable Gain: With its built-in PGA, the device offers selectable input ranges from ±256mV to ±6.144V, allowing it to accommodate both small and large signal amplitudes without external signal conditioning.
  • Integrated MUX: The four-channel multiplexer enables the ADS1015IRUGT to connect up to four single-ended or two differential inputs, making it highly adaptable for multipoint monitoring in complex systems.
  • Data Rate: The ADC supports data rates up to 3300 samples per second (SPS), providing rapid data acquisition for real-time analysis and control applications.
  • Low Power: Designed for power-sensitive applications, the device operates with a low current draw, which is crucial for battery-powered and portable devices.
  • I2C Interface: Communication with microcontrollers and other digital systems is facilitated through an I2C-compatible serial interface, simplifying system integration and reducing the need for numerous I/O lines.
  • Internal Oscillator: The ADS1015IRUGT incorporates an internal oscillator, eliminating the need for external clocking components and further reducing system complexity.
  • Operating Temperature Range: This ADC operates over a broad temperature range from -40°C to +125°C, making it reliable for industrial applications subjected to harsh environmental conditions.

Applications:

The ADS1015IRUGT from Texas Instruments is an ideal choice for a vast array of applications where precision data acquisition is vital. Its small form factor, combined with its robust feature set, makes it an excellent choice for designers looking to add analog input capability to their microcontroller-based projects without compromising on performance or power efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4327 $51.4616
19+ $5.2781 $100.2839
30+ $5.1132 $153.3960
41+ $4.9482 $202.8762
53+ $4.7833 $253.5149
70+ $4.2885 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,060 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess