EN
  • EN
  • DE

ADC14C105CISQE

Part No ADC14C105CISQE
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 95/105 MSPS A/D Converter | IC ADC 14BIT PIPELINED 32WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 14
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Mounting Style SMD
Family Part Number ADC14C105
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139857-ADC14C105CISQE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC14C105CISQE CAD Model

Description

The ADC14C105CISQE is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide precision and efficiency for advanced data acquisition systems. This ADC is a member of a family of devices that combine outstanding dynamic performance with a flexible serial interface, making it an excellent choice for a wide range of applications including communications, imaging, and medical equipment.

Key Features

  • High Resolution: The ADC14C105CISQE boasts a 14-bit resolution, providing high precision in digitalizing analog signals.
  • High Sample Rate: With a maximum sampling rate of 105 MSPS (Mega Samples Per Second), this converter is capable of handling high-speed signals without compromising data integrity.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption that minimizes thermal issues and power-related costs.
  • Flexible Interface: The device features a user-friendly serial LVDS (Low-Voltage Differential Signaling) output interface that supports high-speed data transfer with reduced noise.
  • Integrated Features: It includes an on-chip reference and sample-and-hold circuit, which simplifies system design and reduces external component count.
  • Multiple Power-Down Modes: The ADC14C105CISQE supports various power-down modes, allowing significant power savings when the ADC is not in active conversion.

Applications

The versatility of the ADC14C105CISQE makes it suitable for a broad range of applications. It is commonly used in:

  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Radar and Satellite Systems
  • High-Speed Data Acquisition Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC14C105CISQE is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

Conclusion

The ADC14C105CISQE from Texas Instruments represents a blend of precision, speed, and power efficiency, making it an ideal choice for designers who require a high-quality ADC for their high-performance systems. With its robust feature set and flexible interface, this converter is poised to meet the challenges of the most demanding analog-to-digital conversion tasks.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.3225 $87.3225
2+ $84.5936 $169.1872
3+ $81.8648 $245.5944
4+ $79.1360 $316.5440
5+ $70.9495 $354.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess