EN
  • EN
  • DE

ADC12QS065CISQ/NOPB

Part No ADC12QS065CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description MSPS A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 65M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 2.4 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Win Source Part Number 1139852-ADC12QS065CISQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC12QS065
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC12QS065CISQ/NOPB CAD Model

Description

Product Overview: ADC12QS065CISQ/NOPB

The ADC12QS065CISQ/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to deliver exceptional speed and accuracy for a wide range of applications. This ADC operates at a conversion rate of up to 65 MSPS (Mega Samples Per Second), making it an ideal choice for high-speed signal processing tasks.

Key Features

  • Resolution: 12-bit resolution provides precise digital representation of the input signal.
  • Sampling Rate: Fast sampling rate of 65 MSPS enables accurate digitization of high-frequency signals.
  • Input Range: The device features a flexible input range that can accommodate various signal levels.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC maintains high performance while minimizing power draw.
  • Interface: A user-friendly serial interface facilitates easy integration with digital systems.
  • Package: The ADC12QS065CISQ/NOPB is available in a compact, surface-mount package suitable for space-constrained designs.

Applications

This ADC is well-suited for diverse applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Communication Infrastructure
  • High-Speed Data Processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC12QS065CISQ/NOPB is no exception. It is designed to meet the rigorous demands of industrial and commercial environments. The 'NOPB' designation indicates that this product is offered in a lead-free package, reflecting Texas Instruments' dedication to environmental sustainability.

Support and Resources

Customers can access a wealth of support resources, including datasheets, reference designs, and technical documentation, to facilitate the integration of the ADC12QS065CISQ/NOPB into their projects. Additionally, Texas Instruments provides expert technical support to assist with any design challenges.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.7181 $83.7181
2+ $68.6918 $137.3836
3+ $66.5452 $199.6356
4+ $64.3985 $257.5940
5+ $62.2519 $311.2595
6+ $55.8121 $334.8726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess