EN
  • EN
  • DE

ADC12C080CISQE/NOPB

Part No ADC12C080CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name ADC12C080
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC12C080CISQE/NOPBTR, ADC12C080CISQECT, ADC12C080CISQECT-ND, ADC12C080CISQENOPB, ADC12C080CISQETR, ADC12C080CISQETR-ND, ADC12C080CISQEDKR, ADC12C080CISQE/NOPBCT, ADC12C080CISQE/NOPBDKR, ADC12C080CISQEDKR-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910208-ADC12C080CISQE/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC12C080CISQE/NOPB CAD Model

Description

Product Overview: ADC12C080CISQE/NOPB

The ADC12C080CISQE/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This ADC is part of the ADC12C080 series and is well-suited for a wide range of applications including communications, data acquisition systems, and industrial automation.

Key Features

  • Resolution: The ADC12C080CISQE/NOPB boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: It offers a maximum sampling rate of 80 MSPS (Mega Samples Per Second), enabling high-speed data acquisition and processing.
  • Dual Channel: This converter features a dual-channel design, allowing for simultaneous sampling of two analog signals, which is beneficial for complex signal analysis.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption that is ideal for portable and battery-operated devices.
  • Interface: The device includes a serial LVDS (Low-Voltage Differential Signaling) output interface, ensuring fast data transfer rates with reduced noise.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range, ensuring accuracy and reliability in the conversion process.
  • Package: Housed in a compact 48-WQFN (Quad Flat No-Leads) package, the ADC12C080CISQE/NOPB is designed for space-constrained applications.

Applications

The versatility of the ADC12C080CISQE/NOPB makes it an excellent choice for a variety of applications, including:

  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Industrial Control and Automation
  • Video and Image Processing

Quality and Reliability

As with all Texas Instruments products, the ADC12C080CISQE/NOPB is designed to meet high standards of quality and reliability. It is RoHS compliant and designed to meet the rigorous demands of the industrial temperature range. Additionally, the NOPB (No Lead) designation indicates that the device is manufactured with a lead-free finish, making it suitable for eco-friendly applications and compliance with environmental regulations.

Whether for advanced communication systems or precise measurement equipment, the ADC12C080CISQE/NOPB from Texas Instruments provides the performance and reliability needed for critical data conversion tasks.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1624 $52.1624
3+ $42.8000 $128.4000
4+ $41.4625 $165.8500
5+ $40.1250 $200.6250
7+ $38.7875 $271.5125
9+ $34.7750 $312.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess