EN
  • EN
  • DE

ADC121S051CIMF

Part No ADC121S051CIMF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC121S051 Single Channel, 200 to 500 ksps, 12-Bit A/D Converter | IC ADC 12BIT SAR SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADC121S051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139789-ADC121S051CIMF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC121S051CIMF CAD Model

Description

Introducing the ADC121S051CIMF from Texas Instruments

The ADC121S051CIMF is a precision analog-to-digital converter (ADC) that offers a blend of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device exemplifies their commitment to providing high-quality components for the electronics industry.

Key Features

  • Resolution: The ADC121S051CIMF boasts a 12-bit resolution, providing fine detail in the analog signals it converts. This level of precision is suitable for applications that require accurate data representation, such as instrumentation and control systems.
  • Sampling Rate: With a sampling rate of up to 200 kilo samples per second (ksps), this ADC is capable of handling moderate-speed signals, making it a good fit for both audio applications and data acquisition systems.
  • Single Supply Operation: It operates on a single 2.7V to 5.25V supply, offering flexibility in system design and simplifying power management.
  • Low Power Consumption: The device is designed for low power consumption, drawing just 1.1 mW at 200 ksps with a 3V supply. This feature is particularly beneficial for portable and battery-powered applications where power efficiency is paramount.
  • Interface: Communication with microprocessors is made easy through a simple, SPI-compatible serial interface that supports several modes for versatile connection options.
  • Package: The ADC121S051CIMF comes in a compact, leaded SOT-23 package, which is conducive to space-constrained applications.

Applications

Given its specifications, the ADC121S051CIMF is well-suited for a variety of applications, including:

  • Portable devices where power efficiency is crucial
  • Data acquisition systems requiring moderate sampling rates
  • Industrial control and automation systems
  • Medical equipment that demands precise measurements
  • Audio equipment and signal processing

Overall, the ADC121S051CIMF from Texas Instruments is a robust and reliable ADC solution that offers an optimal balance of speed, power efficiency, and accuracy. Whether you're designing consumer electronics, industrial control systems, or portable medical devices, this ADC is engineered to meet your needs with excellence.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1128 $50.7072
58+ $1.7336 $100.5488
90+ $1.6795 $151.1550
124+ $1.6253 $201.5372
160+ $1.5711 $251.3760
213+ $1.4086 $300.0318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,074 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess