EN
  • EN
  • DE

ADC121S021CISD

Part No ADC121S021CISD
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 6WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting Style SMD
Family Part Number ADC121S021
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 717520-ADC121S021CISD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC121S021CISD CAD Model

Description

Product Overview: Texas Instruments ADC121S021CISD

The ADC121S021CISD is a precision analog-to-digital converter (ADC) from Texas Instruments, designed with the modern engineer's needs in mind. This device is a single-channel, 12-bit ADC that operates with a sampling rate up to 200 kilo-samples per second (kSPS). The ADC121S021CISD is an ideal choice for applications requiring high-speed data acquisition, minimal power consumption, and compact size.

Key Features

  • Resolution: 12-bit resolution provides ample precision for a wide range of applications, from industrial automation to medical devices.
  • High-Speed Interface: With a maximum sampling rate of 200 kSPS, this ADC is suited for capturing fast transient signals and for applications where system responsiveness is critical.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC121S021CISD features a low power consumption of 2.0 mW at the full 200 kSPS rate, and a power-down mode that reduces power consumption to just 1 µW, making it excellent for battery-operated devices.
  • Single Supply Operation: The device operates from a single 2.7V to 5.25V supply, providing flexibility in different system power schemes and ensuring easy integration into various circuit designs.
  • SPI Interface: The ADC121S021CISD communicates via a SPI (Serial Peripheral Interface), allowing for simple connection to microcontrollers and digital systems.
  • Small Form Factor: Available in a small, leaded, surface-mount package, the ADC121S021CISD saves valuable board space and is compatible with automated assembly processes.

Applications

The versatility of the ADC121S021CISD makes it suitable for a broad array of applications. It is commonly used in battery-powered devices, portable medical equipment, data acquisition systems, industrial control systems, and any application where efficient, high-speed data conversion is required.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC121S021CISD is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of both consumer and industrial environments.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9785 $51.4410
62+ $1.6234 $100.6508
96+ $1.5726 $150.9696
132+ $1.5219 $200.8908
170+ $1.4712 $250.1040
228+ $1.3190 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess