EN
  • EN
  • DE

ADC10080CIMTX/NOPB

Part No ADC10080CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 78.6 mW A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 10
Sampling Rate 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.5 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1139703-ADC10080CIMTX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC10080
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC10080CIMTX/NOPB CAD Model

Description

The ADC10080CIMTX/NOPB is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) manufactured by Texas Instruments. This advanced ADC offers a maximum sampling rate of 80 MSPS (mega samples per second), making it an ideal choice for a variety of demanding applications that require high-speed data acquisition, such as medical imaging, communication systems, and digital signal processing.

Key Features

  • Resolution: 10-bit accuracy provides precise digital representation of analog signals.
  • Sampling Rate: Capable of converting analog inputs to digital outputs at speeds up to 80 MSPS.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered and portable applications.
  • Single 3.3V Supply: Operates on a single 3.3V power supply, simplifying power management in system design.
  • Differential Inputs: Features differential inputs that enhance noise immunity and allow for a more accurate signal representation.
  • Internal Sample-and-Hold: Comes with an internal sample-and-hold circuit which reduces external component requirements.
  • Flexible Interface: Offers a flexible interface that is compatible with various microprocessors and DSPs.
  • Package Type: Available in a small-outline, surface-mount package which is ideal for space-constrained applications.

Applications

The ADC10080CIMTX/NOPB is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Portable Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADC10080CIMTX/NOPB is no exception and is built to meet high industry standards, ensuring stable performance across various conditions and applications. This product is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances in its manufacture.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5703 $54.2812
9+ $11.1347 $100.2123
14+ $10.7867 $151.0138
20+ $10.4387 $208.7740
25+ $10.0908 $252.2700
34+ $9.0469 $307.5946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess