EN
  • EN
  • DE

78027012A

Part No 78027012A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SN54LS148 10-LINE TO 4-LINE AND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Base Product Number 78027012
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348489-78027012A
Ultra Librarian 3D Model Ultra Librarian 78027012A CAD Model

Description

Introducing the Texas Instruments Product 78027012A

The Texas Instruments Product 78027012A stands as a testament to the company's commitment to innovation and quality in the field of electronic components. This product is a high-performance integrated circuit designed to meet the rigorous demands of modern electronics. Ideal for a wide range of applications, the 78027012A is a versatile component that can be integrated into various devices, from consumer electronics to industrial systems.

Key Features

  • High Reliability: The 78027012A is built to last, with a design that ensures consistent performance even under challenging conditions. Texas Instruments' reputation for reliability is evident in this product, making it a preferred choice for engineers and designers.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the 78027012A offers enhanced functionality that can significantly improve the performance of your electronic devices.
  • Energy Efficiency: With energy consumption being a critical factor in today's electronics, the 78027012A is designed to operate with high efficiency, reducing power waste and extending the life of battery-powered devices.
  • Compact Design: The small footprint of the 78027012A allows for its use in space-constrained applications, enabling designers to create more compact and portable devices without compromising on power or functionality.

Applications

The versatility of the Texas Instruments 78027012A makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics: Smartphones, tablets, and wearable technology
  • Automotive Systems: Engine control units, infotainment, and safety features
  • Industrial Automation: Control systems, sensors, and robotics
  • Telecommunications: Network equipment, base stations, and satellite communications
  • Medical Devices: Diagnostic equipment and patient monitoring systems

With its robust design and adaptable nature, the 78027012A from Texas Instruments is a component that can elevate the potential of your electronic projects. Whether you're developing cutting-edge consumer gadgets or sophisticated industrial machinery, the 78027012A provides the reliability and performance that modern technology demands.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess