EN
  • EN
  • DE

74LVC2G132DCUTG4

Part No 74LVC2G132DCUTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.39 V to 1.87 V
Logic Level - High 1.16 V to 3.33 V
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package US8
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1009392-74LVC2G132DCUTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G132DCUTG4 CAD Model

Description

Product Overview: 74LVC2G132DCUTG4 by Texas Instruments

The 74LVC2G132DCUTG4 is a high-performance, dual 2-input NAND Schmitt-trigger from Texas Instruments designed for use in a wide range of digital applications. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage with reduced power consumption without sacrificing speed. It is particularly suitable for portable electronics where power efficiency is a priority.

Key Features

  • Logic Type: The device features a dual 2-input NAND gate configuration with Schmitt-trigger inputs. This design allows for a higher noise threshold, making it more stable and less susceptible to noise in digital circuits.
  • Operating Voltage: It operates over a wide voltage range from 1.65V to 5.5V, making it compatible with various logic levels and suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Performance: Despite its low power requirements, the 74LVC2G132DCUTG4 does not compromise on speed, offering a typical propagation delay (tpd) of only 3.7ns at 3.3V, providing quick response times for high-speed applications.
  • Output Capability: This IC can drive up to 50mA of output, allowing it to directly drive LEDs or other low-power devices.
  • Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Mounting Type: The product is available in an 8-VSON (DCU) package, which is suitable for surface-mount technology (SMT), making it ideal for compact and high-density PCB designs.
  • RoHS Compliant: It is also RoHS compliant, which means it meets the environmental standards regarding the restriction of hazardous substances.

Applications

The 74LVC2G132DCUTG4 is versatile and can be used in various digital applications including, but not limited to:

  • Wave and pulse shapers
  • High-noise-environment systems
  • Signal conditioning
  • Glitch-free switching circuits
  • Portable and battery-powered electronics

With its robust design and high functionality, the 74LVC2G132DCUTG4 by Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution to implement in their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess