EN
  • EN
  • DE

74LVC2G132DCURG4

Part No 74LVC2G132DCURG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VFSOP (0.091", 2.30mm Width)
Case / Package 8-VSSOP
Family Name 74LVC2G132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858038-74LVC2G132DCURG4
Ultra Librarian 3D Model Ultra Librarian 74LVC2G132DCURG4 CAD Model

Description

Product Overview: Texas Instruments 74LVC2G132DCURG4

The 74LVC2G132DCURG4 is a high-performance, dual 2-input NAND gate with Schmitt-trigger inputs that is part of Texas Instruments' 74LVC family. This integrated circuit is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications, including battery-powered devices and mixed-voltage systems.

One of the key features of this product is its Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly advantageous in environments where noise is present, as it ensures higher noise immunity and stability. The 74LVC2G132DCURG4 is designed for use in applications that require logic functions to be performed with precision and reliability.

The device is offered in a very small 8-pin VSSOP (DCU) package, which is ideal for space-constrained applications. The compact footprint allows designers to save valuable board space without sacrificing performance. Additionally, the 74LVC2G132DCURG4 is characterized for operation from -40°C to +125°C, ensuring functionality across a broad range of temperature conditions.

With its low power consumption and broad voltage range, the 74LVC2G132DCURG4 is suitable for interfacing with both 3.3 V and 5 V systems. This feature provides designers with the flexibility to use this component in mixed-voltage environments without the need for level shifting, simplifying the design and reducing component count.

The device's inputs are equipped with input hysteresis, which increases its robustness and prevents unwanted switching due to input noise. The 74LVC2G132DCURG4 also offers a high ESD protection level, safeguarding the device from electrostatic discharges that may occur during handling or operation.

Overall, the Texas Instruments 74LVC2G132DCURG4 is a versatile and reliable component that is well-suited for a variety of digital applications, including but not limited to, signal gating, filtering, and conditioning. Its robust design and flexibility make it an excellent choice for designers looking for a dependable NAND gate solution.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5457 $51.8415
225+ $0.4478 $100.7550
350+ $0.4338 $151.8300
480+ $0.4198 $201.5040
620+ $0.4058 $251.5960
825+ $0.3638 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess