EN
  • EN
  • DE

74LVC1G3157DRYRG4

Part No 74LVC1G3157DRYRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 15 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.7ns, 3.8ns
-3db Bandwidth 300MHz
Charge Injection 7pC
Channel Capacitance(CS off, CD off) 5.2pF
Max Leakage Current (IS off) 1μA
Crosstalk -54dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1009259-74LVC1G3157DRYRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G3157DRYRG4 CAD Model

Description

Product Overview: 74LVC1G3157DRYRG4

The 74LVC1G3157DRYRG4 is a state-of-the-art single-pole, double-throw analog switch from Texas Instruments, designed to deliver high performance in a compact package. This versatile component is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. The 74LVC1G3157DRYRG4 is optimized for use in a wide range of applications, including signal routing in consumer electronics, communication devices, and industrial equipment.

Key Features

  • Low Voltage Operation: Operates at a supply voltage range of 1.65V to 5.5V, making it suitable for portable and battery-powered devices.
  • High-Speed Switching: Offers fast switching times, which is critical for applications requiring quick signal routing.
  • Low Power Consumption: Features a very low quiescent current, contributing to energy efficiency in end products.
  • Broad Compatibility: Interface capability with 5V TTL levels ensures that it can be used in mixed-voltage environments without the need for level shifters.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry guards the device against damage from static electricity.

Product Specifications

  • Switch Configuration: SPDT (Single-Pole, Double-Throw)
  • On-State Resistance: Typically low, ensuring minimal signal distortion.
  • Bandwidth: High bandwidth allows for the transmission of high-frequency signals without significant loss.
  • Package: Comes in a small X2SON package, perfect for space-constrained applications.
  • Operating Temperature: Designed to work reliably over a broad temperature range.

Applications

The 74LVC1G3157DRYRG4's versatility makes it an ideal choice for a variety of applications. It can be used for analog and digital signal switching in:

  • Mobile Phones
  • PDAs and Personal Electronics
  • Data Communication Systems
  • Medical Instruments
  • Audio and Video Equipment

With its combination of low-power operation, high-speed switching, and robust ESD protection, the 74LVC1G3157DRYRG4 from Texas Instruments is an excellent choice for designers looking to add reliable and efficient signal switching capabilities to their electronic projects.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1333 $50.6540
915+ $0.1094 $100.1010
1,420+ $0.1060 $150.5200
1,950+ $0.1026 $200.0700
2,525+ $0.0992 $250.4800
3,375+ $0.0889 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess